EN
  • EN
  • DE

AT17N010-10PC

Part No AT17N010-10PC
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC FPGA 1M CONFIG MEM 10MHZ 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type Serial EEPROM
Memory Size 1Mb
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AT17N010
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565110-AT17N010-10PC
Ultra Librarian 3D Model Ultra Librarian AT17N010-10PC CAD Model

Description

Introducing the AT17N010-10PC from Microchip Technology

Microchip Technology's AT17N010-10PC is a cutting-edge configuration memory device designed for seamless integration with a wide range of FPGA (Field Programmable Gate Array) platforms. This product is part of the renowned AT17N series, known for its reliability and performance in complex electronic systems. The AT17N010-10PC is engineered to meet the needs of high-speed digital applications, providing a robust storage solution for your configuration data.

Key Features of the AT17N010-10PC

  • Capacity: This device boasts a 1-Megabit memory size, offering ample space for storing essential configuration data for FPGAs.
  • Interface: It features a simple serial interface, which ensures easy programming and access to data, facilitating a quick and efficient system setup.
  • Speed: With a maximum clock frequency of 10 MHz, the AT17N010-10PC allows for rapid data transfer, which is crucial for minimizing configuration times.
  • Package: The device is housed in a compact 20-DIP (Dual In-line Package), making it suitable for PCBs (Printed Circuit Boards) where space is at a premium.
  • Supply Voltage: It operates over a wide range of supply voltages, from 3.0V to 3.6V, providing flexibility in various system designs.
  • Temperature Range: The AT17N010-10PC is designed to perform reliably across a broad temperature range, from -40°C to 85°C, ensuring stability in diverse operating environments.

Applications

The AT17N010-10PC from Microchip Technology is ideal for use in a variety of applications, including but not limited to:

  • High-performance computing
  • Networking and telecommunications equipment
  • Industrial control systems
  • Aerospace and defense electronics
  • Automotive electronics

With its robust feature set, the AT17N010-10PC is an excellent choice for designers looking to enhance the capabilities of their FPGA-based systems. Whether you're working on a sophisticated industrial automation project or developing the next generation of consumer electronics, the AT17N010-10PC provides the reliability and performance you need.

For more information and to explore how the AT17N010-10PC can be integrated into your next project, visit Microchip Technology's official website or contact your local Microchip sales representative.

You May Also Be Interested in

Microchip Technology
IC SER CONFIG PROM 256K 20PLCC
Lowest to $29.1045
Microchip Technology
IC SERIAL CONFIG PROM 64K 20PLCC
Need more? Email Us
Microchip Technology
IC FPGA 256K CONFIG MEM 8DIP
Need more? Email Us
Microchip Technology
IC SER CONFIG PROM 128K 20PLCC
Need more? Email Us
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 44TQFP
Need more? Email Us
Microchip Technology
IC FPGA 512K CONFIG MEM 20SOIC
Need more? Email Us
Xilinx Inc.
IC PROM SER I-TEMP 3.3V 20-SOIC
Need more? Email Us
Microchip Technology
IC SRL CONFG EEPROM 512K 20-PLCC
Lowest to $33.4285

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess