EN
  • EN
  • DE

AT17LV010-10JU

Part No AT17LV010-10JU
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC SRL CONFIG EEPROM 1M 20-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Programmable Type Serial EEPROM
Memory Size 1Mb
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number AT17LV010
Standard Package 48 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565078-AT17LV010-10JU
Ultra Librarian 3D Model Ultra Librarian AT17LV010-10JU CAD Model

Description

Microchip Technology's AT17LV010-10JU EEPROM

The AT17LV010-10JU is a robust and reliable EEPROM memory device produced by Microchip Technology, a leader in the semiconductor industry. This product offers a convenient and efficient way to store data that must be preserved during power-down scenarios. The AT17LV010-10JU is specifically designed to meet the rigorous demands of modern electronic applications, providing a memory solution that combines durability with high-speed performance.

Key Features:

  • Memory Capacity: The AT17LV010-10JU comes with a storage capacity of 1 Mbit, which is ideal for storing configuration data, firmware, and parameter sets in a wide range of electronic applications.
  • Speed: This device boasts a rapid read speed with a 10ns access time, ensuring quick data retrieval and efficient operation in time-sensitive applications.
  • Interface: The memory is accessible through a simple serial interface, making it easy to integrate into various system designs without the need for complex interfacing or additional hardware.
  • Operating Voltage: It operates within a voltage range of 3.0V to 3.6V, accommodating a variety of low-voltage applications and contributing to overall system power efficiency.
  • Package: The AT17LV010-10JU is packaged in a compact 32-lead PLCC (Plastic Leaded Chip Carrier), which allows for a small footprint on the PCB and is suitable for space-constrained designs.
  • Temperature Range: With an industrial temperature range of -40°C to 85°C, it is resilient and reliable in harsh environmental conditions.
  • Security: The device features a write protection mechanism that helps prevent inadvertent data alteration, ensuring the integrity of the stored information.

The AT17LV010-10JU is an excellent choice for designers looking for a non-volatile memory solution that is both cost-effective and reliable. It is widely used in applications such as FPGA configuration storage, digital signal processing, industrial control systems, and other embedded systems that require a dependable memory for boot or configuration data.

Microchip Technology's commitment to quality and longevity makes the AT17LV010-10JU a smart investment for products that require long-term availability and support. With its combination of features, this EEPROM device is designed to meet the needs of a diverse array of electronic systems, providing both flexibility and ease of use.

You May Also Be Interested in

Amd
IC PROM SER 200000 I-TEMP 44VQFP /
Lowest to $9.3959
Microchip Technology
IC FLASH CONFIG 16M 44TQFP
Need more? Email Us
Microchip Technology
IC CONFIG SEEPROM 1M 3.3V 32TQFP
Need more? Email Us
Microchip Technology
IC CONFIG SEEPROM 4M 3.3V 44TQFP
Lowest to $51.0204
Microchip Technology
IC FPGA 512K CONFIG MEM 20SOIC
Need more? Email Us
Microchip Technology
IC FPGA 256K CONFIG MEM 8SOIC
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
Intel
IC CONFIG DEVICE
Need more? Email Us
Microchip Technology
IC SRL CONFG EEPROM 512K 20-PLCC
Lowest to $33.4285

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7913 $71.3739
6+ $19.5211 $117.1266
10+ $18.9110 $189.1100
13+ $18.3010 $237.9130
17+ $17.6911 $300.7487
22+ $15.8609 $348.9398
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess