EN
  • EN
  • DE
  • IT

ARF477FL

Part No ARF477FL
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description RF PWR MOSFET 500V 10A  /  RF Mosfet 2 N-Channel (Dual) Common Source 150 V 65MHz 16dB 400W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr Microchip Technology
Package Bulk
Transistor Type 2 N-Channel (Dual) Common Source
Frequency 65MHz
Gain 16dB
Voltage - Test 150 V
Current Rating (Amps) 15A
Power - Output 400W
Voltage - Rated 500 V
Base Product Number ARF477
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Standard Package 1
Win Source Part Number 1230951-ARF477FL
Ultra Librarian 3D Model Ultra Librarian ARF477FL CAD Model

Description

The ARF477FL from Microchip Technology is a cutting-edge RF power transistor that is designed to deliver high performance in demanding applications. This product is part of Microchip's extensive line of RF components that are known for their reliability, efficiency, and precision. The ARF477FL is specifically engineered for use in high-power RF applications, making it an ideal choice for professionals in the fields of broadcast, industrial, scientific, and medical (ISM) radio applications.

Key Features

  • High Power Output: The ARF477FL is capable of delivering high power, which is essential for applications requiring a strong RF signal.
  • Wide Frequency Range: This transistor operates effectively over a broad frequency range, ensuring versatility across various RF applications.
  • Excellent Thermal Stability: With its robust design, the ARF477FL maintains performance even under high temperature conditions, ensuring reliability and longevity.
  • Efficient Energy Usage: The device is designed for optimal energy efficiency, reducing power consumption and heat generation during operation.

Applications

The ARF477FL is suitable for a variety of high-power RF applications, including:

  • FM broadcast transmitters
  • Industrial heating and welding equipment
  • Medical diagnostic and treatment devices
  • Scientific research equipment
  • Plasma generation

Product Specifications

The ARF477FL boasts impressive specifications that make it a top choice for high-power RF solutions:

Parameter Value Operating Frequency Up to several hundred MHz Power Output High Wattage Thermal Resistance Low Efficiency High

For professionals in need of a reliable and efficient high-power RF transistor, the ARF477FL from Microchip Technology is an outstanding choice that combines performance with durability. Its versatile applications and robust specifications make it a valuable component in any high-power RF system.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Sanken
N-Channel MOS FET
Need more? Email Us
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess