EN
  • EN
  • DE

SA602AD

Part No SA602AD
Manufacturer NXP / Nexperia
Catalog RF Mixers
Description IC MIXER 500MHZ UP CONVRT 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP USA Inc.
Series SA602
Packaging Reel
Part Status Active
RF Type Cellular, HF, UHF, VHF
Frequency 500MHz
Number of Mixers 1
Gain 17dB
Noise Figure 5dB
Secondary Attributes Up Converter
Current - Supply 2.4mA
Voltage - Supply 4.5 V ~ 8 V
Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Win Source Part Number SA602AD/01,118-311577
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in RF Communications, Portable Devices, Signal Processing, Sensing & Instrumentation, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SA602AD CAD Model

Description

NXP SA602AD Double-Balanced Mixer and Oscillator

The SA602AD is a high-performance integrated circuit from NXP Semiconductors designed to offer an optimal solution for RF (Radio Frequency) and IF (Intermediate Frequency) applications. This versatile chip serves as a double-balanced mixer and a local oscillator, making it a crucial component in the design of communication equipment such as high-frequency and VHF receivers.

The SA602AD is engineered to provide excellent sensitivity and robustness, with a low-noise figure and a high third-order intercept point. This ensures that the device can handle strong signal environments without compromising the integrity of the weaker signals it is intended to process. Its double-balanced mixer design minimizes the impact of unwanted signals and reduces the production of intermodulation products, thus ensuring a cleaner and more precise signal processing experience.

As an oscillator, the SA602AD boasts a wide operating frequency range, enabling its use in a variety of communication systems. It can be easily interfaced with a range of external components, such as loop filters and VCOs (Voltage-Controlled Oscillators), to create a stable and accurate local oscillator signal. The device's low-voltage operation and efficient power consumption make it well-suited for portable and battery-powered applications.

The SA602AD comes in a compact 8-pin SO (Small Outline) package, which is conducive to space-constrained designs without sacrificing performance. This makes it an excellent choice for modern, compact communication devices. Its robustness is further enhanced by NXP's commitment to quality, ensuring that the SA602AD can withstand the rigors of real-world use.

In summary, the NXP SA602AD is a highly integrated and efficient solution for RF and IF signal processing. Its combination of a double-balanced mixer and local oscillator, along with its high performance and compact form factor, makes it a go-to choice for designers looking to create sophisticated and reliable communication systems.

You May Also Be Interested in

Analog Devices Inc.
DEMO BOARD FOR LTC5548 / LTC5548 series Mixer Evaluation Board
Need more? Email Us
Linear Technology
IC MIXER 1.5-3.8GHZ 24QFN
Lowest to $9.4133
Linear Technology
IC MIXER 10MHZ-3GHZ UP 16TSSOP
Lowest to $8.4257
Analog Devices Inc.
IC FET MIXER 1.3-2.5GHZ 8-MSOP
Lowest to $8.1870
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Maxim Integrated
IC SIGE DOWNCONV MIXER SOT23-6
Lowest to $3.3015
Linear Technology
IC MIXER 10MHZ-4GHZ UP/DWN 8DFN
Lowest to $6.7605
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $25.7027
Linear Technology
IC MIXER 400MHZ-2.7GHZ DWN 16QFN
Lowest to $24.0310

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.3731 $59.3731
3+ $48.7164 $146.1492
4+ $47.1941 $188.7764
5+ $45.6717 $228.3585
6+ $44.1493 $264.8958
8+ $39.5821 $316.6568
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,985 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess