EN
  • EN
  • DE

AR1100-I/SO

Part No AR1100-I/SO
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description IC SCREEN CNTRL 12BIT 20SOIC / Touchscreen Controller 4, 5, or 8 Wire Resistive 10, 12 b Serial, UART, USB Interface 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Touch Screen Controllers
Manufacturer Microchip Technology
Packaging Tube
Touchscreen 4, 5, or 8 Wire Resistive
Resolution (Bits) 10, 12 b
Interface Serial, UART, USB
Voltage Reference Internal
Voltage - Supply 3.3V ~ 5V
Current - Supply 25 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number AR1100
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number AR1100ISO
Standard Package 38
Win Source Part Number 1321630-AR1100-I/SO
Ultra Librarian 3D Model Ultra Librarian AR1100-I/SO CAD Model

Description

The AR1100-I/SO is a state-of-the-art resistive touch screen controller developed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This touch screen controller is designed to bring an exceptional user experience to applications requiring resistive touch inputs, such as industrial controls, medical equipment, point-of-sale systems, and many other interactive devices.

The AR1100-I/SO operates as a high-performance, USB plug-and-play device, ensuring seamless integration with existing systems, and also supports RS-232, providing versatility for various communication requirements. It is compatible with the USB Human Interface Device (HID) standard, meaning it requires no additional drivers for basic functionality on most modern operating systems, thus facilitating rapid deployment and ease of use.

This controller is engineered to work with 4-, 5-, and 8-wire resistive touch screens, offering a customizable and flexible solution to accommodate a wide range of touch input needs. It boasts high accuracy and quick response times, ensuring that touch inputs are precise and reliable, which is crucial for applications where user interaction is paramount.

The AR1100-I/SO also features a wide operating temperature range, making it suitable for harsh environments where reliability is key. Its compact SOIC (Small Outline Integrated Circuit) form factor allows for easy integration into design projects without taking up significant space on the PCB.

Microchip Technology provides robust support for the AR1100-I/SO with a comprehensive development toolkit, including software utilities and extensive documentation, to assist designers in customizing the touch experience to meet specific application requirements. This support ensures that incorporating the AR1100-I/SO into your design is as straightforward as possible, minimizing development time and accelerating time-to-market for your products.

In summary, the AR1100-I/SO from Microchip Technology is an adaptable, high-performance resistive touch screen controller that offers ease of integration, precision, and durability, making it an ideal choice for a diverse array of touch-enabled applications.

You May Also Be Interested in

Analog Devices Inc.
Low Voltage Controller for Touch Screens
Lowest to $2.6115
Texas Instruments
IC TOUCHSCREEN CNTRLR 16SSOP
Lowest to $14.6812
Semtech Corporation
IC SCREEN CNTRL 12BIT 20QFN
Need more? Email Us
Semtech Corporation
IC TOUCH SCREEN 12BIT
Lowest to $0.4366
Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us
Texas Instruments
Low-Power Audio Codec With Embedded miniDSP, Stereo Class-D Speaker Amplifier, and Smart Four-Wire Touch-Screen Controller | IC SCREEN CNTRL 12BIT 48FN
Need more? Email Us
Maxim Integrated
IC TOUCH SCREEN CTRLR LP 12WQFN
Need more? Email Us
STMicroelectronics
IC TOUCHSCREEN CTLR PWM 12CSP
Lowest to $1.1609
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $8.7314

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1818 $64.6362
20+ $5.8928 $117.8560
31+ $5.7080 $176.9480
42+ $5.5244 $232.0248
55+ $5.3407 $293.7385
73+ $4.7875 $349.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess