EN
  • EN
  • DE

LTC4357IMS8#PBF

Part No LTC4357IMS8#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type N+1 ORing Controller
Channel Type Type N
Internal Switch(s) No
Delay Time - OFF 300ns
Operating Supply Current 500μA
Operating Supply Voltage 9 V ~ 80 V
Applications Automotive, Redundant Power Supplies, Telecom Infrastructure
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Manufacturer Homepage www.linear.com
Win Source Part Number 754464-LTC4357IMS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4357
Introduction Date January 18, 2008
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC4357IMS8#PBF CAD Model

Description

The LTC4357IMS8#PBF is a robust high voltage Diode-OR controller designed by Linear Technology, which is now part of Analog Devices. This component is engineered to replace power Schottky diodes with N-channel MOSFETs, creating a more efficient and reliable OR-ing solution for power distribution systems.

Encased in an MSOP-8 package, the LTC4357 controls an external MOSFET to function as a low loss diode. This design significantly reduces the power dissipation compared to traditional Schottky diodes, especially in systems with higher currents. It is an ideal choice for applications requiring multiple power sources, such as redundant power supplies in servers and telecom systems, ensuring a seamless transition between sources without interruption.

The LTC4357 operates over a wide voltage range from 9V to 80V, providing the versatility needed to manage various power levels. It features a fast 20µs turn-off time to prevent reverse current during source failure or shutdown, protecting downstream components. Moreover, the device includes an under-voltage lockout feature which ensures that the MOSFET remains off when the input voltage is insufficient, hence safeguarding the system's integrity.

Additional features of the LTC4357IMS8#PBF include its ability to withstand reverse input voltages, making it robust against installation errors or reverse battery conditions. The controller also has an adjustable turn-on threshold, allowing for flexibility in different application requirements.

With its high reliability and efficiency, the LTC4357IMS8#PBF is a superior choice for power OR-ing applications in critical systems. By reducing power losses and increasing system uptime, this component helps designers meet stringent power budget and reliability targets.

For detailed technical specifications, application circuits, and installation guidelines, designers are encouraged to consult the official datasheet and design resources provided by Analog Devices.

You May Also Be Interested in

Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $2.9042
Renesas Electronics America
IC OR CTRLR N+1 8DFN
Lowest to $16.8087
Infineon Technologies
IC OR CTRLR N+1 8SOIC / OR Controller N-Channel Single 8-Pin SOIC Tube
Lowest to $6.4071
Intersil
IC OR CTRLR N+1 8MSOP
Lowest to $3.3661
Maxim Integrated
IC OR CTRLR SRC SELECT 16SOIC
Need more? Email Us
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Renesas Electronics America
IC OR CTRLR N+1 8MSOP
Lowest to $3.2236
Texas Instruments
AUTOSWITCHING POWER MUX
Lowest to $4.7336
Renesas Electronics America
Low Voltage OR-ing FET Controller | IC OR CTRLR N+1 8MSOP
Lowest to $7.4599

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2271 $52.2710
21+ $4.8963 $102.8223
32+ $4.7309 $151.3888
46+ $4.4000 $202.4000
60+ $4.2346 $254.0760
74+ $4.0692 $301.1208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,690 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess