EN
  • EN
  • DE

APT80GP60JDQ3

Part No APT80GP60JDQ3
Manufacturer Microchip Technology
Catalog IGBTs - Modules
Description IGBT 600V 151A 462W SOT227 / IGBT Module PT Single 600 V 151 A 462 W Chassis Mount ISOTOP®
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Mfr Microchip Technology
Series POWER MOS 7®
Package Tube
IGBT Type PT
Configuration Single
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 151 A
Power - Max 462 W
Vce(on) (Max) @ Vge, Ic 2.7V @ 15V, 80A
Current - Collector Cutoff (Max) 1.25 mA
Input Capacitance (Cies) @ Vce 9.84 nF @ 25 V
Input Standard
NTC Thermistor No
Mounting Type Chassis Mount
Package / Case ISOTOP
Supplier Device Package ISOTOP®
Base Product Number APT80GP60
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1350604-APT80GP60JDQ3
Ultra Librarian 3D Model Ultra Librarian APT80GP60JDQ3 CAD Model

Description

Introducing the APT80GP60JDQ3 Power MOSFET from Microchip Technology

Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, has brought to the market the APT80GP60JDQ3, a state-of-the-art Power MOSFET designed for high-efficiency power conversion and switching applications. This advanced power device is a testament to Microchip's commitment to providing innovative solutions that meet the challenging needs of modern electronic systems.

Key Features of the APT80GP60JDQ3

  • High Voltage Capability: The APT80GP60JDQ3 is rated for a maximum drain-source voltage (V<sub>DS) of 600V, making it suitable for high voltage applications.
  • Low On-Resistance: With an R<sub>DS(on) value that minimizes conduction losses, this MOSFET ensures efficient operation and helps to reduce power dissipation in the system.
  • Fast Switching Performance: The device is engineered for fast switching, which is crucial for reducing switching losses and improving the performance of power conversion systems.
  • Robust Design: The APT80GP60JDQ3 is designed to withstand harsh conditions and is characterized by its high reliability and durability.
  • TO-247 Package: Encased in a TO-247 package, it offers excellent thermal performance and is easy to mount on a variety of PCB layouts.

Applications

The APT80GP60JDQ3 is versatile and can be used in a wide range of applications including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives and Inverters
  • Power Factor Correction (PFC) circuits
  • High-Efficiency Power Conversion Systems

The APT80GP60JDQ3 from Microchip Technology is an excellent choice for designers looking to enhance the efficiency, reliability, and performance of their power management systems. With its robust design and outstanding electrical characteristics, this Power MOSFET is set to be a key component in the next generation of electronic devices and systems.

For detailed specifications, application notes, and additional resources, visit Microchip Technology's official website or contact their customer support team for technical assistance.

You May Also Be Interested in

Infineon Technologies
IGBT MODULE 1700V 3600A
Need more? Email Us
Infineon Technologies
FF800R17KP4_B2 Infineon Technologies IGBT Modules IGBT 1700V 800A datasheet, inventory, & pricing.
Need more? Email Us
IXYS
XPT IGBT | IGBT 1200V 88A SOT-227B
Lowest to $46.5672
Infineon Technologies
LOW POWER EASY AG-EASY3B-7011
Need more? Email Us
Powerex Inc.
Dual IGBTMOD 400 Amperes/1200 Volts
Need more? Email Us
Infineon Technologies
IGBT MODULE 1200V 3560A
Need more? Email Us
Microchip Technology
IGBT MOD 1200V 100A 416W SOT227
Need more? Email Us
Infineon Technologies
FS450R12KE4 Infineon Technologies IGBT Modules 1200V 450A IGBT4 datasheet, inventory, & pricing.
Lowest to $381.2031
Infineon Technologies
IFS150B12N3E4P_B11 Infineon Technologies IGBT Modules 1200V, 150 A, Sixpack IGBT Module datasheet, inventory, & pricing.
Lowest to $313.8060

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess