EN
  • EN
  • DE

APTGF150H120G

Part No APTGF150H120G
Manufacturer Microchip Technology
Catalog IGBTs - Modules
Description IGBT MODULE 1200V 200A 961W SP6 / IGBT Module NPT Full Bridge Inverter 1200 V 200 A 961 W Chassis Mount SP6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
IGBT Type NPT
Configuration Full Bridge Inverter
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 200 A
Power - Max 961 W
Vce(on) (Max) @ Vge, Ic 3.7V @ 15V, 150A
Current - Collector Cutoff (Max) 350 µA
Input Capacitance (Cies) @ Vce 10.2 nF @ 25 V
Input Standard
NTC Thermistor No
Mounting Type Chassis Mount
Package / Case SP6
Supplier Device Package SP6
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1341472-APTGF150H120G
Ultra Librarian 3D Model Ultra Librarian APTGF150H120G CAD Model

Description

Microchip Technology's APTGF150H120G Power Module

The APTGF150H120G is a state-of-the-art power module designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance module is part of the IGBT (Insulated Gate Bipolar Transistor) family, which is renowned for its efficiency in handling high voltages and currents with exceptional speed and control. The APTGF150H120G is specifically engineered to meet the demanding requirements of a wide range of power electronic applications, including motor drives, uninterruptible power supplies (UPS), and inverters for renewable energy systems.

The module boasts a maximum collector-emitter voltage of 1200V, with a continuous collector current rating of 150A at 25°C. This combination of high voltage and current capabilities makes it an ideal choice for applications that require robust power handling. Additionally, the APTGF150H120G features a low saturation voltage and low switching losses, which contribute to its high efficiency and reliability during operation.

One of the key attributes of the APTGF150H120G is its IGBT technology, which combines the simple gate-drive characteristics of MOSFETs with the high-current and low-saturation-voltage capability of bipolar transistors. This hybrid technology allows for greater power density and better thermal performance, which is critical in high-power applications. The module is also equipped with a fast and soft recovery anti-parallel diode, which minimizes switching noise and reduces electromagnetic interference (EMI), thereby improving the overall performance and longevity of the system.

The APTGF150H120G comes in a rugged package designed to withstand harsh environmental conditions, ensuring reliability and durability. Its design also allows for easy installation and maintenance, which is a significant advantage in complex power systems. With its high efficiency, robust performance, and reliability, the APTGF150H120G from Microchip Technology is an excellent choice for designers looking to optimize their power systems for maximum performance and longevity.

Key Features:

  • 1200V Maximum Collector-Emitter Voltage
  • 150A Continuous Collector Current at 25°C
  • Low Saturation Voltage
  • Low Switching Losses
  • IGBT Technology for High Power Density
  • Fast and Soft Recovery Anti-Parallel Diode
  • Rugged and Reliable Package

You May Also Be Interested in

Powerex Inc.
IGBT MOD 600V 150A 730W
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 200A 1500W
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 400A 1600W
Lowest to $77.3169
Powerex Inc.
IGBT MOD 1200V 50A 355W
Need more? Email Us
Powerex Inc.
IGBT MOD 1700V 75A 780W
Lowest to $81.3316
Powerex Inc.
IGBT MOD 600V 200A 780W
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 150A 1150W
Lowest to $124.5402
Powerex Inc.
IGBT MOD 600V 150A 600W / IGBT Module Half Bridge 600 V 150 A 600 W Chassis Mount Module
Need more? Email Us
Powerex Inc.
IGBT MODULE 600V 50A 250W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $388.0598 $388.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess