EN
  • EN
  • DE

APT60DQ100BG

Part No APT60DQ100BG
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1KV 60A TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Tube
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 1000 V
Current - Average Rectified (Io) 60A
Voltage - Forward (Vf) (Max) @ If 3 V @ 60 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 255 ns
Current - Reverse Leakage @ Vr 100 µA @ 1000 V
Mounting Type Through Hole
Package / Case TO-247-2
Supplier Device Package TO-247 [B]
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number APT60DQ100
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 564182-APT60DQ100BG
Ultra Librarian 3D Model Ultra Librarian APT60DQ100BG CAD Model

Description

Introducing the APT60DQ100BG from Microchip Technology

The APT60DQ100BG is a state-of-the-art power semiconductor device designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive portfolio of power management solutions, specifically tailored for high-efficiency applications that demand reliability and performance.

The APT60DQ100BG is a silicon carbide (SiC) Schottky diode, known for its exceptional thermal performance and high switching speeds. With a voltage rating of 1000V and a current rating of 60A, this diode is ideally suited for a wide range of power conversion systems, including solar inverters, electric vehicle chargers, power supplies, and other high-frequency applications.

Key Features of the APT60DQ100BG:

  • High Voltage Rating: With a 1000V rating, this diode can handle high voltage applications with ease, providing a robust solution for power systems.
  • High Current Capability: A 60A current rating ensures that the device can support substantial current throughput, making it suitable for high-power applications.
  • Low Forward Voltage Drop: The SiC Schottky diode technology ensures a low forward voltage drop, which translates to reduced power losses and improved efficiency in power conversion systems.
  • Zero Reverse Recovery Time: The absence of reverse recovery time in SiC Schottky diodes minimizes switching losses and reduces EMI, leading to smoother operation and less stress on the system.
  • High-Temperature Operation: Capable of operating at high temperatures without compromising performance, this diode is perfect for demanding environments.
  • Robust Package: The APT60DQ100BG comes in a TO-247 package, known for its excellent thermal and mechanical properties.

Microchip Technology's APT60DQ100BG is designed to meet the stringent requirements of modern power electronics. Its combination of high voltage and current ratings, efficiency, and thermal performance make it an excellent choice for designers looking to enhance their systems with a reliable and high-performing power diode.

With the APT60DQ100BG, Microchip Technology continues to demonstrate its commitment to providing innovative solutions that push the boundaries of power management technology.

You May Also Be Interested in

Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2924 $59.2632
43+ $2.7015 $116.1645
67+ $2.6170 $175.3390
92+ $2.5326 $232.9992
118+ $2.4483 $288.8994
158+ $2.1950 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
In Stock: 25 pieces Factory Stock: 25 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess