EN
  • EN
  • DE

APT50GT60BRG

Part No APT50GT60BRG
Manufacturer Microchip Technology
Catalog IGBTs - Single
Description IGBT 600V 110A 446W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr Microchip Technology
Series Thunderbolt IGBT®
Package Tube
Product Status Active
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 110 A
Current - Collector Pulsed (Icm) 150 A
Vce(on) (Max) @ Vge, Ic 2.5V @ 15V, 50A
Power - Max 446 W
Switching Energy 995µJ (on), 1070µJ (off)
Input Type Standard
Gate Charge 240 nC
Td (on/off) @ 25°C 14ns/240ns
Test Condition 400V, 50A, 4.3Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247 [B]
Base Product Number APT50GT60
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 564137-APT50GT60BRG
Ultra Librarian 3D Model Ultra Librarian APT50GT60BRG CAD Model

Description

Introducing the APT50GT60BRG Power MOSFET by Microchip Technology

The APT50GT60BRG is a cutting-edge power MOSFET module designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This high-performance product is specifically crafted to meet the demanding requirements of modern power electronics applications. With its robust design and advanced features, the APT50GT60BRG is an ideal choice for engineers looking to enhance efficiency and reliability in their power conversion systems.

Key Features of the APT50GT60BRG:

  • High Voltage Capability: The device is rated for a maximum drain-to-source voltage of 600V, making it suitable for high-voltage applications.
  • Low On-Resistance: With an R<sub>DS(on) value that minimizes conduction losses, this MOSFET ensures efficient power handling and improved overall performance.
  • Fast Switching Speed: The APT50GT60BRG boasts a fast switching speed, which is critical for reducing switching losses and enhancing the power efficiency of applications.
  • Robust Package: Encased in a durable package, the device can withstand harsh environments and is designed for reliable operation under extreme conditions.
  • Optimized Gate Charge: The optimized gate charge of this MOSFET allows for easy drive and control, which is essential for accurate power management.

Applications:

The APT50GT60BRG is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverters
  • Electric Vehicles (EV) and Hybrid Electric Vehicles (HEV)

Reliability and Quality:

Microchip Technology is committed to delivering products of the highest quality and reliability. The APT50GT60BRG is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the stringent standards expected by the industry. Customers can trust this MOSFET to provide consistent performance and long service life in their critical applications.

For engineers and designers looking for a powerful and dependable power MOSFET, the APT50GT60BRG from Microchip Technology stands out as a superior choice. Its high voltage capability, low on-resistance, and fast switching characteristics make it an essential component in the development of efficient, high-performance power systems.

You May Also Be Interested in

Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess