EN
  • EN
  • DE

APT35GP120B2D2G

Part No APT35GP120B2D2G
Manufacturer Microchip Technology
Catalog IGBTs - Single
Description IGBT PT COMBI 1200V 35A TO-247
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 35 Weeks
Features IGBT PT 1200 V 96 A 540 W Through Hole T-MAX™ [B2]
Manufacturer Microchip Technology
Series POWER MOS 7®
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-247-3 Variant
Case / Package T-MAX™ [B2]
Family Name APT35
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861604-APT35GP120B2D2G
Ultra Librarian 3D Model Ultra Librarian APT35GP120B2D2G CAD Model

Description

Introducing the APT35GP120B2D2G Power Device from Microchip Technology

Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, presents the APT35GP120B2D2G - a state-of-the-art power device designed to elevate efficiency and reliability in a wide range of applications. This innovative product is part of Microchip's extensive portfolio of power electronics that cater to the demanding needs of modern electronic circuits.

Key Features of the APT35GP120B2D2G

  • High Voltage Capability: The APT35GP120B2D2G is engineered to handle high voltages, with a robust 1200V rating, making it suitable for high-power applications that require a dependable performance under strenuous conditions.
  • Low On-Resistance: With its low on-resistance, this device ensures minimal power loss during operation, translating to improved efficiency and a lower operational temperature, which is crucial for the longevity and reliability of the system.
  • Fast Switching Speed: The device boasts a fast switching speed, which is essential for reducing switching losses, especially in high-frequency applications, thereby boosting overall system efficiency.

Applications

The APT35GP120B2D2G is versatile and can be used in various applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Renewable Energy Systems
  • Power Factor Correction Circuits

Reliability and Quality

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The APT35GP120B2D2G is no exception and has been rigorously tested to ensure it performs consistently even in the most challenging environments. Its robust construction and superior thermal characteristics make it an ideal choice for applications where failure is not an option.

Easy Integration

Designed with the engineer in mind, the APT35GP120B2D2G comes in a user-friendly package that simplifies the integration process. Its compatibility with standard circuit designs allows for a seamless implementation into existing systems, reducing development time and accelerating time-to-market for new products.

For those looking to enhance their power management solutions, the APT35GP120B2D2G from Microchip Technology offers a blend of performance, efficiency, and reliability that is hard to match.

You May Also Be Interested in

IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess