EN
  • EN
  • DE

TEA1523T

Part No TEA1523T
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer NXP
Win Source Part Number 216255-TEA1523T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1523T CAD Model

Description

Product Overview: TEA1523T from NXP

The TEA1523T, crafted by the renowned semiconductor manufacturer NXP, is a pivotal component in the realm of power management integrated circuits. This versatile chip is part of NXP's GreenChip™ III family, which is celebrated for its energy efficiency and is specifically designed to enhance the performance of power supply systems.

Key Features

  • High Efficiency: The TEA1523T boasts an impressive efficiency rate, which is crucial for reducing energy consumption and minimizing heat generation in electronic devices.
  • Low Standby Power: It is engineered to ensure that the standby power remains low, making it an ideal choice for applications that demand energy conservation in standby mode.
  • Frequency Modulation: The device includes frequency modulation to reduce Electromagnetic Interference (EMI), which helps in meeting international EMI standards for electronic products.
  • GreenChip™ Technology: As part of the GreenChip™ III family, the TEA1523T is designed with a focus on environmental sustainability, without compromising on performance and reliability.
  • Versatile Applications: It is suitable for a wide range of applications including adapters, chargers, and standby and auxiliary power supplies.

Technical Specifications

  • Package: The TEA1523T comes in a compact SO8 package, which is conducive for space-constrained applications.
  • Integrated Protections: It features various protection mechanisms such as OverVoltage Protection (OVP), OverTemperature Protection (OTP), and OverCurrent Protection (OCP), ensuring the longevity and safety of the device and the systems it powers.
  • Control Method: The chip employs a quasi-resonant control method, which contributes to its high efficiency by reducing switching losses.
  • Input Voltage Range: It is designed to operate over a wide input voltage range, accommodating various power supply standards across different regions.

Applications

The TEA1523T is tailored for use in an array of devices that require reliable and efficient power management solutions. Its application spectrum covers LCD monitors, set-top boxes, notebook adapters, and other consumer electronics that prioritize energy efficiency.

With its combination of high efficiency, low standby power, and robust protection features, the TEA1523T from NXP stands as a testament to the company's commitment to delivering high-quality, sustainable, and innovative power management solutions.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess