Products specifications

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Manufacturer Microchip Technology
Packaging Tube
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000 V
Current - Average Rectified (Io) (per Diode) 60A
Voltage - Forward (Vf) (Max) @ If 2.8 V @ 60 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 235 ns
Current - Reverse Leakage @ Vr 100 µA @ 1000 V
Mounting Chassis Mount
Case / Package SOT-227-4, miniBLOC
Supplier Device Package ISOTOP®
Base Product Number APT2X60
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 1
Win Source Part Number 1325752-APT2X60DQ100J
Ultra Librarian 3D Model Ultra Librarian APT2X60DQ100J CAD Model

Description

Microchip Technology's APT2X60DQ100J Power MOSFET

Introducing the APT2X60DQ100J, a state-of-the-art Power MOSFET brought to you by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This MOSFET is designed to cater to a wide array of applications, ranging from power supply units to motor drives, ensuring efficiency and reliability.

Key Features

  • High Voltage Tolerance: The APT2X60DQ100J operates at a maximum voltage of 600V, making it suitable for high-voltage applications, and providing a wide safety margin for fluctuating conditions.
  • Low On-Resistance: With an exceptionally low R<sub>DS(on), this MOSFET minimizes on-state losses, leading to higher efficiency and lower operating temperatures in your circuits.
  • Fast Switching Speed: The device's fast switching capabilities ensure minimal losses during the transition from on to off states and vice versa, which is critical for high-frequency applications.
  • Robust Package: Encased in a DQ100J package, the APT2X60DQ100J is designed to withstand harsh environments and is easy to mount on a variety of PCBs.
  • Low Gate Charge: The reduced gate charge of the APT2X60DQ100J allows for lower switching energies, making it easier to drive and reducing the stress on associated driving circuitry.

Applications

The versatility of the APT2X60DQ100J MOSFET makes it an excellent choice for a multitude of applications. It is ideal for use in switched-mode power supplies (SMPS), where efficiency and reliability are paramount. Additionally, it's well-suited for power inverters and converters, motor control circuits, and other power management tasks that require robust performance.

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The APT2X60DQ100J is no exception, as it is built to provide consistent performance and longevity, even in demanding situations. Whether you are designing for industrial, commercial, or high-tech applications, this MOSFET will help you achieve your design goals with confidence.

For detailed specifications, application notes, and additional resources, please refer to the official Microchip Technology website or contact their customer support for personalized assistance.

You May Also Be Interested in

STMicroelectronics
DIODE MODULE GP 600V 30A ISOTOP
Lowest to $35.7252
ECAD model for STTH6006TV1
Littelfuse Inc.
DIODE MODULE GP 1600V 200A S3
Need more? Email Us
ECAD model for MD16200S-DKM2MM
Diodes Incorporated
HIVOLT SWITCHING DIODE BVR > 100
Need more? Email Us
ECAD model for MMBD2004SQ-7-F
Yangzhou yangjie electronic co., ltd
SOT-323 40V 0.2A Diodes Rectif
Lowest to $0.0348
ECAD model for BAS40WT-05
Fairchild/ON Semiconductor
RECTIFIER DIODE
Lowest to $1.9559
ECAD model for RURD620CCS9A-SB82068
Vishay
DIODE ARRAY SCHOTTKY 45V D2PAK / Schottky Rectifier, 2 x 10 A
Need more? Email Us
ECAD model for 20CTQ045STRL
STMicroelectronics
DIODE ARRAY SCHOTTKY 100V SOT666
Need more? Email Us
ECAD model for BAT41-09P6FILM
STMicroelectronics
DIODE MODULE 200V 50A ISOTOP / Ultrafast recovery diode
Need more? Email Us
ECAD model for STTH10002TV2
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single TO-
Lowest to $0.2016
ECAD model for MBR10100CDS

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention