EN
  • EN
  • DE

APT2X31D100J

Part No APT2X31D100J
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 1KV 28A ISOTOP / Diode Array 2 Independent Standard 1000 V 28A Chassis Mount SOT-227-4, miniBLOC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Manufacturer Microchip Technology
Packaging Tube
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000 V
Current - Average Rectified (Io) (per Diode) 28A
Voltage - Forward (Vf) (Max) @ If 2.3 V @ 30 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 290 ns
Current - Reverse Leakage @ Vr 250 µA @ 1000 V
Mounting Chassis Mount
Case / Package SOT-227-4, miniBLOC
Supplier Device Package ISOTOP®
Base Product Number APT2X31
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 1
Win Source Part Number 1325161-APT2X31D100J
Ultra Librarian 3D Model Ultra Librarian APT2X31D100J CAD Model

Description

The APT2X31D100J from Microchip Technology is a state-of-the-art power MOSFET designed to deliver high performance in a wide range of applications. This device is part of Microchip's renowned silicon carbide (SiC) product line, offering superior efficiency, faster switching speeds, and improved thermal performance compared to traditional silicon-based MOSFETs.

Key Features

  • High Voltage Capability: With a drain-to-source voltage (Vds) of 1000V, the APT2X31D100J is well-suited for high voltage applications, providing reliable operation and robustness in demanding environments.
  • Low On-Resistance: The device features a low on-resistance (Rds(on)) of just 31 milliohms, ensuring minimal power loss and improved efficiency during operation.
  • Fast Switching Speed: The APT2X31D100J boasts fast switching capabilities, which reduces switching losses and allows for higher frequency operation, making it ideal for power supplies and converters.
  • High-Temperature Operation: Capable of operating at high temperatures, this MOSFET maintains performance even under thermal stress, contributing to the reliability and longevity of the end application.

Applications

The versatility of the APT2X31D100J makes it suitable for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverters
  • Electric Vehicle (EV) Charging Stations

Package and Quality

The APT2X31D100J comes in a robust TO-247 package, providing excellent thermal and mechanical characteristics. Microchip Technology's commitment to quality ensures that each device meets the highest standards, with rigorous testing and certification to ensure reliability and performance in the field.

Whether you are designing power systems for industrial, automotive, or consumer applications, the APT2X31D100J power MOSFET from Microchip Technology is an excellent choice to drive efficiency and innovation in your next project.

You May Also Be Interested in

Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess