EN
  • EN
  • DE

APT2X30D20J

Part No APT2X30D20J
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 200V 30A ISOTOP / Diode Array 2 Independent Standard 200 V 30A Chassis Mount SOT-227-4, miniBLOC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Manufacturer Microchip Technology
Packaging Tube
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 30 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 24 ns
Current - Reverse Leakage @ Vr 250 µA @ 200 V
Operating Temperature - Junction -55°C ~ 175°C
Mounting Chassis Mount
Case / Package SOT-227-4, miniBLOC
Supplier Device Package ISOTOP®
Base Product Number APT2X30
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number APT2X30D20JMI,APT2X30D20JMI-ND
Standard Package 1
Win Source Part Number 1325170-APT2X30D20J
Ultra Librarian 3D Model Ultra Librarian APT2X30D20J CAD Model

Description

Microchip Technology's APT2X30D20J Power Module

The APT2X30D20J is a state-of-the-art power module designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance module is part of Microchip's extensive portfolio of power management solutions, catering to a wide range of applications that demand efficient and reliable power conversion.

Key Features

  • High Voltage Capability: The APT2X30D20J is designed to handle high voltage operations, making it suitable for industrial, automotive, and telecommunications applications that require robust power handling.
  • High Current Density: This power module can support high current densities, providing a compact and efficient solution for power-intensive applications.
  • Low On-Resistance: The device features low on-resistance, which reduces power loss and improves overall efficiency during operation.
  • Fast Switching Speed: With its fast switching capabilities, the APT2X30D20J minimizes switching losses and is ideal for high-frequency power conversion systems.
  • Easy Integration: The power module is designed for easy integration into various circuit designs, simplifying the development process for system designers.
  • Thermal Management: Advanced thermal management features ensure that the device operates within safe temperature ranges, enhancing reliability and longevity.

Applications

The versatility of the APT2X30D20J makes it an excellent choice for a wide array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverters
  • Electric Vehicles (EVs) and Hybrid Electric Vehicles (HEVs)
  • Renewable Energy Systems, such as Solar Inverters and Wind Turbines

Product Specifications

The APT2X30D20J boasts impressive technical specifications that cater to demanding power requirements:

  • High breakdown voltage to accommodate various application needs
  • Efficient thermal design for improved heat dissipation
  • Durable construction that withstands harsh operating conditions

Microchip Technology's APT2X30D20J power module exemplifies their commitment to providing innovative solutions that enhance performance and reliability for a multitude of electronic applications. With its robust features and flexible applicability, this power module is an invaluable component for any high-power electronic system.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess