EN
  • EN
  • DE

STPS15M80CFP

Part No STPS15M80CFP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 80 V
Current - Average Rectified (Io) (per Diode) 7.5A
Voltage - Forward (Vf) (Max) @ If 725 mV @ 7.5 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 25 µA @ 80 V
Operating Temperature - Junction 175°C (Max)
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220 Full Pack
Base Product Number STPS15
Other Names -497-11344-5,497-11344-5
Standard Package 50
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282868-STPS15M80CFP
Ultra Librarian 3D Model Ultra Librarian STPS15M80CFP CAD Model

Description

The STPS15M80CFP is a robust and efficient Power Schottky Rectifier designed by STMicroelectronics, a leader in the semiconductor industry. This rectifier is specifically crafted to meet the demands of high-performance applications requiring low forward voltage drop and high surge current capability.

Key Features:

  • Voltage Ratings: With a peak repetitive reverse voltage (V<sub>RRM) of 800V, the STPS15M80CFP is suitable for high voltage operations.
  • Current Capacity: It can handle an average forward current (I<sub>F(AV)) of up to 15A, making it capable of supporting a wide range of power requirements.
  • Low Forward Voltage Drop: The rectifier features a low forward voltage drop (V<sub>F), which enhances the overall efficiency of the system by reducing power losses during conduction.
  • High Surge Current: It boasts an impressive non-repetitive surge peak forward current (I<sub>FSM) for high reliability in applications subject to surge conditions.
  • Package: Enclosed in a TO-220FP package, the STPS15M80CFP ensures a compact footprint while providing excellent thermal performance and mechanical durability.
  • Operating Junction Temperature: The device operates within a junction temperature range of -40°C to +175°C, accommodating a broad spectrum of environmental conditions.

Applications:

The STPS15M80CFP is ideal for a variety of applications, including switch-mode power supplies (SMPS), high-frequency converters, free-wheeling diodes, and reverse battery protection circuits. Its ability to handle high surge currents and voltages makes it particularly well-suited for industrial and consumer power systems that require reliable and efficient power rectification.

Quality and Reliability:

STMicroelectronics is committed to delivering high-quality products. The STPS15M80CFP is manufactured with stringent quality control processes, ensuring reliability and performance consistency. It is designed to meet the requirements of the most demanding electronic systems, providing designers with a dependable and efficient power rectification solution.

You May Also Be Interested in

General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess