EN
  • EN
  • DE

APT200GN60J

Part No APT200GN60J
Manufacturer Microchip Technology
Catalog IGBTs - Modules
Description IGBT MOD 600V 283A 682W ISOTOP / IGBT Module Trench Field Stop Single 600 V 283 A 682 W Chassis Mount ISOTOP®
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Modules
Manufacturer Microchip Technology
Packaging Tube
IGBT Type Trench Field Stop
Configuration Single
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 283 A
Power - Max 682 W
Vce(on) (Max) @ Vge, Ic 1.85V @ 15V, 200A
Current - Collector Cutoff (Max) 25 µA
Input Capacitance (Cies) @ Vce 14.1 nF @ 25 V
Input Standard
NTC Thermistor No
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Chassis Mount
Case / Package ISOTOP
Supplier Device Package ISOTOP®
Base Product Number APT200
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number APT200GN60JMI,APT200GN60JMI-ND
Standard Package 1
Win Source Part Number 1324939-APT200GN60J
Ultra Librarian 3D Model Ultra Librarian APT200GN60J CAD Model

Description

The APT200GN60J is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) developed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-performance IGBT is designed to meet the demanding needs of a wide range of power electronics applications, including motor drives, uninterruptible power supplies (UPS), inverters, and more.

Key Features

  • High Voltage Capability: The APT200GN60J is capable of handling high voltages, with a collector-emitter voltage (Vce) rating of 600V, making it suitable for high-power applications.
  • Low On-Resistance: This IGBT boasts a low on-resistance, ensuring high efficiency and lower conduction losses in power conversion systems.
  • High Current Rating: With a continuous collector current (Ic) rating of 200A at 25°C, this device can manage significant current levels, contributing to its robust performance in high-power applications.
  • Fast Switching Speed: The APT200GN60J offers fast switching speeds, which is critical for reducing switching losses and improving the overall efficiency of power electronic systems.
  • Robust Thermal Performance: The IGBT is designed with an optimal thermal management system, featuring a maximum junction temperature (Tj) of 150°C, which helps in maintaining performance even under high temperature operating conditions.

Applications

The versatility of the APT200GN60J makes it an ideal choice for various high-power applications, including:

  • Industrial Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Solar Power Inverters
  • Electric Vehicle (EV) Charging Systems
  • Induction Heating Systems

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The APT200GN60J IGBT is no exception, with its robust design and thorough testing ensuring dependable performance in the most challenging environments.

Conclusion

With its combination of high voltage and current capabilities, low on-resistance, fast switching speeds, and excellent thermal performance, the APT200GN60J from Microchip Technology stands out as a top-tier component for power electronics engineers looking to enhance the efficiency and reliability of their applications.

You May Also Be Interested in

Infineon Technologies
IGBT MODULE 1700V 3600A
Need more? Email Us
Infineon Technologies
IFS150B12N3E4P_B11 Infineon Technologies IGBT Modules 1200V, 150 A, Sixpack IGBT Module datasheet, inventory, & pricing.
Lowest to $313.8060
Infineon Technologies
FS450R12KE4 Infineon Technologies IGBT Modules 1200V 450A IGBT4 datasheet, inventory, & pricing.
Lowest to $381.2031
IXYS
IGBT MOD 1200V 43A ISOPLUS247
Need more? Email Us
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us
Microchip Technology
IGBT MOD 1200V 100A 416W SOT227
Need more? Email Us
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTO
Need more? Email Us
Infineon Technologies
FF800R17KP4_B2 Infineon Technologies IGBT Modules IGBT 1700V 800A datasheet, inventory, & pricing.
Need more? Email Us
China Resources Microelectronics Limited
336W 40A 600V FS (Field Stop) TO-247 Single IGBTs RoHS
Lowest to $1.1730

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess