EN
  • EN
  • DE

APT15D60BCTG

Part No APT15D60BCTG
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 600V 15A TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Microchip Technology
Package Tube
Product Status Active
Diode Configuration 1 Pair Common Cathode
Technology Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 1.8 V @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 80 ns
Current - Reverse Leakage @ Vr 250 µA @ 600 V
Operating Temperature - Junction -55°C ~ 175°C
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247 [B]
Base Product Number APT15
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 563942-APT15D60BCTG
Ultra Librarian 3D Model Ultra Librarian APT15D60BCTG CAD Model

Description

Introducing the APT15D60BCTG from Microchip Technology

The APT15D60BCTG is a cutting-edge power semiconductor device designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of Microchip's comprehensive portfolio of power management solutions, specifically tailored for high-efficiency and high-reliability applications across various industries.

Robust Design and Performance

The APT15D60BCTG is a silicon carbide (SiC) Schottky diode that boasts a 600V blocking voltage capability, making it well-suited for systems that require high voltage operation and power density. The SiC material provides superior thermal performance, higher efficiency, and the ability to operate at higher frequencies compared to traditional silicon diodes. This results in reduced system size and weight, as well as lower cooling requirements.

High-Efficiency Operation

This diode features a low forward voltage drop and negligible reverse recovery charge, which translates to reduced conduction and switching losses. This makes the APT15D60BCTG an excellent choice for power supply designs, solar inverters, electric vehicle chargers, and other energy-sensitive applications where efficiency is paramount.

Enhanced Reliability

Microchip Technology has engineered the APT15D60BCTG to meet the stringent demands of high-reliability environments. The device's rugged construction ensures stable operation over a wide temperature range and resistance to harsh conditions. Its package is designed for optimal thermal management, contributing to the longevity and consistent performance of the diode.

Application Versatility

The APT15D60BCTG is versatile and can be used in a variety of circuit configurations. It is suitable for both hard-switched and soft-switched applications, providing design flexibility for engineers. Whether integrated into power factor correction (PFC) circuits, DC-DC converters, or used as a freewheeling diode, this SiC Schottky diode offers a combination of performance and reliability that is hard to match.

Conclusion

Microchip's APT15D60BCTG SiC Schottky diode is an exceptional component for designers looking to enhance the efficiency, reliability, and thermal performance of their power management systems. With its robust design and versatile application potential, the APT15D60BCTG stands out as a superior choice for modern high-voltage and high-power electronic applications.

You May Also Be Interested in

Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4555 $58.9320
58+ $2.0155 $116.8990
89+ $1.9520 $173.7280
123+ $1.8896 $232.4208
159+ $1.8261 $290.3499
212+ $1.6378 $347.2136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess