EN
  • EN
  • DE

AGL600V5-CSG281I

Part No AGL600V5-CSG281I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 215 I/O 281CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features series Field Programmable Gate Array (FPGA) IC 215 110592 13824 281-TFBGA, CSBGA
Manufacturer Microchip Technology
Series IGLOO
Package Tray
Number of I/O 215
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 281-TFBGA, CSBGA
Case / Package 281-CSP (10x10)
Family Name AGL600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 184
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860721-AGL600V5-CSG281I
Ultra Librarian 3D Model Ultra Librarian AGL600V5-CSG281I CAD Model

Description

Introducing the AGL600V5-CSG281I, a robust and versatile programmable logic device (PLD) from the reputable Microchip Technology. This advanced product is part of the IGLOO series, which is renowned for its low-power flash solutions with a focus on enabling high-performance logic operations while maintaining energy efficiency.

The AGL600V5-CSG281I is built on a 130 nm flash process, which provides a perfect balance between power consumption and processing capability. This device is particularly designed for demanding applications that require a significant amount of logic processing but must operate within strict power budgets.

Key features of the AGL600V5-CSG281I include:

  • High Capacity: With its 600 system gates, this PLD can handle complex logic functions and processes, making it suitable for a wide range of applications from industrial control systems to consumer electronics.
  • Security and Reliability: The device comes with built-in security features that protect against unauthorized access and copying, ensuring the integrity of your applications.
  • Low Power Operation: Its design emphasizes low power consumption, which is essential for battery-operated devices and applications where power efficiency is paramount.
  • High Performance: The AGL600V5-CSG281I offers a high-speed operation with a system performance of up to 350 MHz, allowing for rapid processing and response times.
  • Temperature Range: This product is characterized for industrial temperature ranges, ensuring reliable performance under extreme conditions, from -40°C to 125°C.
  • Package Type: The device comes in a compact 281-ball Chip Scale Grid Array (CSG) package, which is ideal for space-constrained applications.

Whether you are developing sophisticated computing systems or designing next-generation embedded devices, the AGL600V5-CSG281I from Microchip Technology provides the reliability and functionality needed to achieve your design goals. It is a testament to Microchip's commitment to delivering high-quality, innovative solutions that drive the electronics industry forward.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $324.6269 $324.6269
2+ $291.0448 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 136 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess