EN
  • EN
  • DE

AGL1000V2-FG484I

Part No AGL1000V2-FG484I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 300 I/O 484FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features series Field Programmable Gate Array (FPGA) IC 300 147456 24576 484-BGA
Manufacturer Microchip Technology
Series IGLOO
Package Tray
Number of I/O 300
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 484-BGA
Case / Package 484-FPBGA (23x23)
Family Name AGL1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911226-AGL1000V2-FG484I
Ultra Librarian 3D Model Ultra Librarian AGL1000V2-FG484I CAD Model

Description

Introducing the AGL1000V2-FG484I from Microchip Technology

Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions, presents the innovative AGL1000V2-FG484I, a product designed to meet the demanding needs of modern electronics. This advanced component is part of the Microchip's FPGA (Field-Programmable Gate Array) product line, offering a flexible and powerful solution for a wide range of applications.

Key Features of AGL1000V2-FG484I

  • High Capacity: The AGL1000V2-FG484I is equipped with a robust architecture that allows for a high logic capacity, making it an ideal choice for complex digital systems.
  • Low Power Consumption: This device is designed with power efficiency in mind, ensuring that your applications maintain high performance without compromising on energy consumption.
  • Reliability: Built with Microchip Technology's commitment to quality, the AGL1000V2-FG484I provides a reliable solution that you can trust in critical applications.
  • Flexibility: The FPGA's reprogrammable nature allows for rapid prototyping and iterations, making it a perfect fit for development processes that require adaptability and speed.
  • Security: With advanced security features integrated into the device, your intellectual property and data remain protected against potential threats.
  • Package Type: The AGL1000V2-FG484I comes in a FG484 package, which is known for its compact footprint and ease of integration into various PCB designs.
  • Industrial Temperature Range: This product is designed to operate reliably across a wide temperature range, making it suitable for industrial environments that may experience extreme conditions.

Applications

The versatility of the AGL1000V2-FG484I makes it an excellent choice for a multitude of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Communication infrastructure
  • Consumer electronics
  • Defense and aerospace systems

With the AGL1000V2-FG484I, designers and engineers are equipped with a powerful tool that can handle the complexities of modern electronic systems while providing the flexibility to adapt to future requirements. Microchip Technology's commitment to innovation ensures that the AGL1000V2-FG484I is not just a component but a stepping stone towards the next generation of electronic design.

You May Also Be Interested in

Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess