EN
  • EN
  • DE

55040R-10

Part No 55040R-10
Manufacturer Echelon
Catalog Evaluation and Demonstration Boards and Kits
Description FT 5000 SMART TXRX CONTROL MODUL / FT 5000 LonWorks Interface Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Echelon Corporation
Package Tray
Type Interface
Function LonWorks
Utilized IC / Part FT 5000
Primary Attributes Twisted Pair
Supplied Contents Board(s)
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.31.0001
California Prop 65 Warning Information
Win Source Part Number 1339441-55040R-10
Ultra Librarian 3D Model Ultra Librarian 55040R-10 CAD Model

Description

The Echelon Corporation 55040R-10 is a LonWorks interface development board that is ideal for use in a variety of applications.

  • Primary Attributes: twisted pair
  • IC/Part: FT 5000
  • Package: 100
  • Package Type: tray
  • Type: interface
  • Supplied Contents: board(s)
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess