EN
  • EN
  • DE

A54SX16A-TQ100I

Part No A54SX16A-TQ100I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 81 I/O 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 81 100-LQFP
Manufacturer Microchip Technology
Series SX-A
Package Tray
Part Status Obsolete
Number of I/O 81
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-TQFP (14x14)
Family Name A54SX16A
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909032-A54SX16A-TQ100I
Ultra Librarian 3D Model Ultra Librarian A54SX16A-TQ100I CAD Model

Description

Microchip Technology's Product A54SX16A-TQ100I Overview

The A54SX16A-TQ100I is a high-performance integrated circuit developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of the innovative SX-A family of Field Programmable Gate Arrays (FPGAs) that are designed to deliver exceptional speed and density while maintaining low power consumption and high reliability.

Key Features

  • Technology: The A54SX16A-TQ100I is built on a 0.22-micron process technology, offering a fine balance between performance and power efficiency.
  • System Gates: With up to 54,000 system gates, this FPGA provides ample logic cells for complex digital designs, making it ideal for a wide range of applications.
  • Package: Encased in a compact TQ100 (Thin Quad Flat Pack) package, it is designed for space-constrained environments without compromising on functionality.
  • Temperature Range: The industrial temperature rating (-40°C to +85°C) ensures reliable operation under extreme conditions, suitable for industrial applications.
  • I/O Pins: It features 68 user I/O pins, allowing for versatile connectivity options with other components in electronic systems.
  • Memory: The device includes embedded SRAM and supports external memory interfaces, providing flexibility in data storage and management.

Applications

The A54SX16A-TQ100I is versatile enough to fit a broad spectrum of applications. It is particularly well-suited for use in telecommunications, automotive systems, industrial control, consumer electronics, and defense equipment. Its robust design and high gate density make it an excellent choice for designers looking to implement complex logic functions while maintaining a small footprint.

Quality and Support

Microchip Technology is committed to delivering high-quality products. The A54SX16A-TQ100I is backed by rigorous testing and quality control processes to ensure performance and durability. Additionally, customers can access Microchip's comprehensive support, including technical documentation, design tools, and customer service, to facilitate seamless integration into their projects.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $105.5970 $105.5970
2+ $102.2972 $204.5944
3+ $98.9974 $296.9922
4+ $95.6975 $382.7900
5+ $85.7980 $428.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess