EN
  • EN
  • DE

P16SNP102MAB15

Part No P16SNP102MAB15
Manufacturer Vishay
Catalog Potentiometers, Variable Resistors
Description POT 1K OHM 1W CERMET LINEAR / 1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Cermet 1W Solder Lug
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Mfr Vishay Sfernice
Series P16S
Package Bulk
Resistance (Ohms) 1k
Tolerance ±20%
Power (Watts) 1W
Built in Switch None
Number of Turns 1
Features Sealed
Taper Linear
Number of Gangs 1
Adjustment Type User Defined
Temperature Coefficient ±150ppm/°C
Rotation 300°
Resistive Material Cermet
Termination Style Solder Lug
Actuator Type Knob
Actuator Length 0.346" (8.80mm)
Actuator Diameter 0.630" (16.00mm)
Bushing Thread M10 x 0.75
Mounting Type Panel Mount
Size - Body Round - 0.630" Dia (16.00mm)
MSL Level Not Applicable
ECCN EAR99
HTSUS 8533.40.8050
Other Names P16SNP-1.0K
Standard Package 20
Win Source Part Number 1005502-P16SNP102MAB15
Ultra Librarian 3D Model Ultra Librarian P16SNP102MAB15 CAD Model

Description

The P16SNP102MAB15 is a high-quality rotary potentiometer that is ideal for use in a range of applications.

  • Resistance: 1k Ohms
  • Tolerance: ±20%
  • Power Rating: 1W
  • Temperature Coefficient: ±150ppm/°C
  • Type: Cermet Potentiometer
  • Sealed: Yes
  • Taper: Linear
  • Rotation: 300°
  • Mounting: Panel Mounting
  • Bushing Thread: M10 x 0.75
  • Supplied In: Tube of 20
  • Series: P16S
  • Manufacturer: Vishay Sfernice
  • Actuator Diameter: 0.630" (16.00mm)

You May Also Be Interested in

Vishay
TRIMMER 500 OHM 0.5W PC PIN TOP
Need more? Email Us
Nidec Copal Electronics
TRIMMER 200KOHM 0.25W J LEAD TOP / 200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11.0 Turn Top Adjustment
Need more? Email Us
Murata Electronics North America
Res Cermet Trimmer 2K Ohm 25% 1/10W 1(Elec)/1(Mech)Turn (3 X 3.5 X 1.85mm) Foot Print SMD T/R
Lowest to $4.8972
Nidec Copal Electronics
TRIMMER 100K OHM 0.25W GW TOP
Lowest to $3.5455
Murata Electronics North America
Res Cermet Trimmer 22K Ohm 25% 1/10W 1(Elec)/1(Mech)Turn (2.2 X 2.75 X 0.8mm) Foot Print SMD T/R
Need more? Email Us
Honeywell
POT 5M OHM 2W PLASTIC LINEAR
Lowest to $12.5454
Bi technologies
TRIMMER 25K OHM 0.5W PC PIN TOP
Lowest to $1.6363
Vishay
POT 5K OHM 3W CERMET LINEAR
Lowest to $76.6364
Vishay
TRIMMER 20K OHM 0.5W PC PIN SIDE
Lowest to $3.0900

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.1861 $72.7444
8+ $14.9219 $119.3752
12+ $14.4555 $173.4660
17+ $13.9893 $237.8181
22+ $13.5230 $297.5060
29+ $12.1240 $351.5960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 297 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess