EN
  • EN
  • DE

TDA2EGBHQCBDRQ1

Part No TDA2EGBHQCBDRQ1
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC SOC PROCESSOR / Advanced Driver Assistance Systems 538-FCBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Type Advanced Driver Assistance Systems
Mounting SMD (SMT)
Package / Case 538-LFBGA, FCBGA
Supplier Device Package 538-FCBGA (17x17)
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 296-TDA2EGBHQCBDRQ1TR
Standard Package 750
Win Source Part Number 1175987-TDA2EGBHQCBDRQ1
Ultra Librarian 3D Model Ultra Librarian TDA2EGBHQCBDRQ1 CAD Model

Description

The TDA2EGBHQCBDRQ1 is a cutting-edge system-on-chip (SoC) from Texas Instruments, specifically designed for advanced driver assistance systems (ADAS). This powerful processor is part of the TDA2x family, which is renowned for its high-performance, low-power, and scalable architecture. The TDA2EGBHQCBDRQ1 is engineered to meet the stringent requirements of the automotive industry, providing a reliable and robust solution for the next generation of ADAS applications.

At its core, the TDA2EGBHQCBDRQ1 features a multi-core architecture that includes ARM Cortex-A15 cores for intensive processing tasks and DSP cores for efficient signal processing. This combination allows the SoC to handle a wide range of ADAS functions such as adaptive cruise control, lane departure warning, pedestrian detection, and traffic sign recognition. It is also well-suited for applications that require sensor fusion, where it can integrate and process data from multiple sources such as cameras, radars, and LiDAR sensors.

The SoC incorporates a range of interfaces and peripherals that provide flexibility for system designers. It supports multiple camera inputs, display outputs, and has high-speed connectivity options such as PCIe, Gigabit Ethernet, and CAN. These features enable the TDA2EGBHQCBDRQ1 to connect to various automotive systems and sensors, facilitating the creation of a comprehensive and integrated ADAS solution.

Safety is a critical consideration in automotive applications, and the TDA2EGBHQCBDRQ1 is designed with this in mind. It includes safety features such as error correction code (ECC) memory, a built-in self-test (BIST), and diagnostic capabilities that help ensure reliable operation under various conditions. The device is also compliant with automotive safety standards, making it an ideal choice for safety-critical applications.

Overall, the Texas Instruments TDA2EGBHQCBDRQ1 is a versatile and powerful SoC that offers a comprehensive solution for advanced driver assistance systems. Its combination of processing power, connectivity, and safety features make it an excellent choice for automotive manufacturers looking to enhance vehicle safety and provide drivers with a more secure and connected driving experience.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.9664 $69.9664
2+ $67.7799 $135.5598
3+ $65.5935 $196.7805
4+ $63.4070 $253.6280
6+ $56.8477 $341.0862
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess