EN
  • EN
  • DE

A3P400-FGG256

Part No A3P400-FGG256
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 178 I/O 256FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features series Field Programmable Gate Array (FPGA) IC 178 55296 256-LBGA
Manufacturer Microchip Technology
Series ProASIC3
Package Tray
Number of I/O 178
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 256-LBGA
Case / Package 256-FPBGA (17x17)
Family Name A3P400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number A3P400FGG256, 1100-1031
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908948-A3P400-FGG256
Ultra Librarian 3D Model Ultra Librarian A3P400-FGG256 CAD Model

Description

The A3P400-FGG256 is an advanced FPGA (Field-Programmable Gate Array) from Microchip Technology, designed to deliver high-performance, low-power consumption, and a wealth of features for a wide range of applications. This device is part of Microchip's ProASIC3 series, which is known for providing secure, reliable, and non-volatile FPGA solutions.

Key Features

  • High Density: The A3P400-FGG256 boasts a logic density of 400,000 system gates, providing ample space for complex digital logic designs and system-level integration.
  • Flash Technology: Utilizing flash-based technology, this FPGA ensures data retention without the need for an external configuration memory, leading to a more secure and reliable system design.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with low static power and supports multiple low-power modes, making it ideal for power-sensitive applications.
  • High-performance I/O: The device features 256 I/O pins, supporting various I/O standards and enabling high-speed interfaces to external devices.
  • In-System Programmability: The A3P400-FGG256 can be reprogrammed in the field, allowing for updates and design iterations without the need to replace the hardware.
  • Security: The FPGA includes advanced security features such as a unique device ID, secure flash technology, and AES encryption to protect intellectual property and prevent unauthorized access.

Applications

The versatility of the A3P400-FGG256 makes it suitable for a broad range of applications, including industrial control systems, automotive electronics, communication devices, medical equipment, and defense systems. Its robust feature set ensures that it can meet the demands of complex digital systems while providing a secure and power-efficient solution.

Package Information

The FPGA is available in a 256-pin Fine-pitch Grid Array (FGG256) package, which offers a compact footprint and high pin density for space-constrained applications.

Ordering and Availability

For pricing, ordering information, and to check the availability of the A3P400-FGG256 FPGA, visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.1810 $60.3620
5+ $24.7639 $123.8195
7+ $23.9901 $167.9307
9+ $23.2162 $208.9458
12+ $22.4423 $269.3076
15+ $20.1207 $301.8105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 727 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess