EN
  • EN
  • DE

NCV7450DB0R2G

Part No NCV7450DB0R2G
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description IC BUFFER/TRANSCEIVER 16TSSOP / Buffer, Transceiver 16-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Type Buffer, Transceiver
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-TSSOP-EP
Base Product Number NCV7450
Standard Package 4,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345278-NCV7450DB0R2G
Ultra Librarian 3D Model Ultra Librarian NCV7450DB0R2G CAD Model

Description

ON Semiconductor NCV7450DB0R2G Overview

The ON Semiconductor NCV7450DB0R2G is a high-performance, automotive-grade microcontroller designed to meet the demanding requirements of modern vehicle electronics. It is part of ON Semiconductor's extensive portfolio of integrated circuits tailored for automotive applications, ensuring reliability and durability in harsh environments.

Key Features

  • Robust Design: The NCV7450DB0R2G is engineered to withstand the rigorous conditions of automotive use, including wide temperature ranges and electrical noise. Its robust design ensures consistent performance over the product's lifespan.
  • High Integration: This microcontroller integrates multiple functions and features, reducing the need for additional components and saving space on the PCB. It simplifies design and enhances system reliability.
  • Low Power Consumption: Designed with power efficiency in mind, the NCV7450DB0R2G helps to minimize energy usage, making it suitable for energy-sensitive automotive applications.
  • Automotive Qualifications: The device meets automotive qualification standards, including AEC-Q100, ensuring it can handle the specific stresses of automotive environments, such as temperature fluctuations and vibration.

Applications

The NCV7450DB0R2G is versatile and can be used in a variety of automotive systems, including:

  • Engine control units
  • Body control modules
  • Advanced driver assistance systems (ADAS)
  • Infotainment systems
  • Vehicle networking

Technical Specifications

The technical specifications of the NCV7450DB0R2G include:

  • Supply Voltage: Optimized for automotive power systems
  • I/O Ports: Multiple input/output ports for interfacing with various automotive sensors and actuators
  • Communication Interfaces: Includes interfaces such as CAN, LIN, and others for vehicle network connectivity
  • Memory: Equipped with sufficient memory to handle complex automotive applications
  • Temperature Range: Designed to operate within the extended automotive temperature range

The NCV7450DB0R2G from ON Semiconductor is a testament to the company's commitment to providing high-quality, reliable components for the automotive industry. Its combination of robustness, integration, and efficiency make it an excellent choice for manufacturers looking to enhance the capabilities of their automotive electronics.

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess