EN
  • EN
  • DE

A3P1000-1FGG256M

Part No A3P1000-1FGG256M
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 177 I/O 256FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features series Field Programmable Gate Array (FPGA) IC 177 147456 256-LBGA
Manufacturer Microchip Technology
Series ProASIC3
Package Tray
Number of I/O 177
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting Surface Mount
Package 256-LBGA
Case / Package 256-FBGA (17x17)
Family Name A3P1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908912-A3P1000-1FGG256M
Ultra Librarian 3D Model Ultra Librarian A3P1000-1FGG256M CAD Model

Description

The A3P1000-1FGG256M is a high-performance, feature-rich Field Programmable Gate Array (FPGA) from Microchip Technology's ProASIC3 series. Designed for a multitude of applications, this FPGA is particularly well-suited for use in the automotive, industrial, consumer, and telecommunications sectors, where reliability and flexibility are key.

Key Features:

  • High Capacity: With 1 million system gates, the A3P1000 offers ample space for complex logic designs and system integration.
  • Low Power Consumption: Optimized for low power operations, it is an ideal choice for power-sensitive applications.
  • Flash Memory Technology: Incorporates non-volatile flash memory, ensuring data retention without the need for external configuration memory.
  • High-Speed User I/O: Features 256 user I/O pins to interface with a wide range of peripherals and devices.
  • Security: Equipped with a unique in-built security system to protect intellectual property and prevent unauthorized access.
  • Package Type: Available in a Fine Pitch Grid Array (FGG) package with 256 pins, providing a compact footprint for space-constrained applications.

Applications:

The versatility of the A3P1000-1FGG256M makes it suitable for a broad spectrum of applications, including but not limited to:

  • Automotive control units and infotainment systems
  • Industrial automation and process control
  • Consumer electronics such as smart home devices
  • Telecommunication infrastructure and networking equipment
  • Security systems and surveillance technology

Microchip Technology's A3P1000-1FGG256M FPGA is a reliable and adaptable solution that offers designers the flexibility to meet the evolving demands of modern electronic systems. With its combination of performance, low power consumption, and security features, it stands out as a smart choice for your next design project.

You May Also Be Interested in

Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess