EN
  • EN
  • DE

93LC66/SM

Part No 93LC66/SM
Manufacturer Microchip Technology
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 991946-93LC66/SM
Categories OEM Parts(0-9)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 93LC66/SM CAD Model

Description

Product Overview: 93LC66/SM EEPROM from Microchip Technology

The 93LC66/SM is a high-quality Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the reputable manufacturer, Microchip Technology. This product is part of Microchip's extensive range of serial EEPROMs, designed to provide flexible non-volatile memory storage solutions for a wide array of applications.

With a memory size of 4K (512 x 8 or 256 x 16), the 93LC66/SM offers ample space for data that needs to be preserved during power cycles. It operates under a voltage range of 2.5V to 5.5V, making it suitable for low-power operations and compatible with most microcontroller logic levels. This versatility ensures that it can be integrated into various systems without the need for additional power supply components.

This EEPROM comes in a compact SOIJ-8 (Small Outline J-leaded) package, which is ideal for space-constrained applications. The small footprint of the 93LC66/SM allows for efficient use of PCB real estate, while still providing robust and reliable performance.

The device supports a serial peripheral interface (SPI) bus, which is a common communication protocol used in microcontroller-based systems. This feature allows for simple and efficient integration with a host controller, enabling fast data transfer rates and ease of programming. The SPI interface also supports daisy-chaining of multiple EEPROM devices, offering scalability for systems that require more memory.

The 93LC66/SM is designed with Microchip's commitment to quality and reliability. It is rated for industrial temperature ranges (-40°C to +85°C), ensuring stable operation under harsh conditions. With over one million erase/write cycles and a data retention period of over 200 years, this EEPROM provides a durable and reliable solution for data storage needs.

Overall, the 93LC66/SM EEPROM from Microchip Technology is an excellent choice for designers and engineers looking for a dependable and flexible non-volatile memory component. Whether it's used in consumer electronics, automotive applications, industrial control systems, or any other application that requires data persistence, this EEPROM stands out for its performance and durability.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
IBM
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess