EN
  • EN
  • DE

93LC56BT-E/ST

Part No 93LC56BT-E/ST
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT SPI 2MHZ 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 21 Weeks
Features EEPROM Memory IC 2Kb (128 x 16) SPI 8-TSSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name 93LC56
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93LC56BT-E/STTR, 93LC56BT-E/ST-ND, 93LC56BT-E/STCT, 93LC56BT-E/STDKR, 93LC56BT-E/ST-NDR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858656-93LC56BT-E/ST
Ultra Librarian 3D Model Ultra Librarian 93LC56BT-E/ST CAD Model

Description

Microchip Technology's 93LC56BT-E/ST EEPROM

The 93LC56BT-E/ST is a high-quality, 2K EEPROM (Electrically Erasable Programmable Read-Only Memory) product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of Microchip's renowned 93XX series of memory chips, which are known for their reliability and versatility in a wide range of applications.

Designed with precision, the 93LC56BT-E/ST offers a storage capacity of 2 Kbits, with the memory organized as 128 x 16-bit words. It operates under a voltage range of 2.5V to 5.5V, making it suitable for low-power applications. The EEPROM is accessed via a simple serial interface, compatible with the SPI protocol, which ensures easy integration into most microcontroller-based systems.

One of the standout features of the 93LC56BT-E/ST is its self-timed erase and write cycles, which eliminate the need for external timers and simplify the overall design process. It also boasts a write cycle time of just 5 ms, providing efficient performance for write operations.

The device comes in a compact TSSOP-8 package, which is ideal for space-constrained applications. Its extended temperature range of -40°C to +85°C ensures that it can operate reliably in harsh environments, making it an excellent choice for industrial, automotive, and consumer electronics where temperature fluctuations are common.

Microchip Technology has equipped the 93LC56BT-E/ST with a variety of features to ensure data integrity. These include a hardware write-protect pin to prevent accidental data overwrites and an endurance of 1 million erase/write cycles, which guarantees a long lifespan for the memory. Additionally, the data retention is rated at over 200 years, ensuring that data is preserved over an extended period without power.

In conclusion, the 93LC56BT-E/ST from Microchip Technology is a robust, high-performance EEPROM that offers a blend of reliability, ease of use, and data security. Whether used in embedded systems, consumer electronics, or automotive applications, this memory chip is an excellent choice for designers looking for a dependable storage solution.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7716 $50.1540
160+ $0.6331 $101.2960
245+ $0.6134 $150.2830
340+ $0.5936 $201.8240
440+ $0.5738 $252.4720
585+ $0.5144 $300.9240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,225 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess