EN
  • EN
  • DE

5962-0051801VQC

Part No 5962-0051801VQC
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1229801-5962-0051801VQC
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5962-0051801VQC CAD Model

Description

The Microchip Technology 5962-0051801VQC is a high-performance, radiation-hardened microcontroller designed for space applications. This product is part of Microchip's renowned family of microcontrollers that are engineered to meet the stringent requirements of space missions, including satellites, space exploration vehicles, and orbital platforms.

Featuring a robust architecture, the 5962-0051801VQC ensures reliable operation in the harsh conditions of space, including exposure to extreme radiation levels, significant temperature variations, and the vacuum of space. This microcontroller is characterized by its exceptional quality and reliability, having undergone rigorous testing and certification to meet the standards of the aerospace industry.

Key Features:

  • Radiation Hardened: Designed to withstand high levels of ionizing radiation without degradation of performance.
  • High Performance: Equipped with advanced processing capabilities to handle complex computations and control tasks efficiently.
  • Low Power Consumption: Optimized for energy efficiency, which is critical for long-term space missions.
  • Wide Operating Temperature Range: Capable of functioning in the extreme thermal environments encountered in space.
  • Long-Term Availability: Guaranteed by Microchip Technology, ensuring support and supply continuity for space programs.

The 5962-0051801VQC microcontroller is not only resilient but also versatile, supporting a variety of communication protocols and interfaces. This flexibility allows for seamless integration into a wide range of space systems and subsystems. Its programmability and adaptability make it an ideal choice for mission-critical applications where failure is not an option.

In summary, the Microchip Technology 5962-0051801VQC microcontroller represents a pinnacle of engineering for space technology, providing unmatched reliability and performance. Its adherence to industry standards and its ability to withstand the rigors of space make it a trusted component for any space-oriented hardware developer.

You May Also Be Interested in

Voltage Multipliers Inc.
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Matsuo
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess