EN
  • EN
  • DE

27C512A-15/P

Part No 27C512A-15/P
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Description IC Otp 512KBIT 150NS 28DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1221130-27C512A-15/P
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 27C512A-15/P CAD Model

Description

Microchip Technology 27C512A-15/P

The 27C512A-15/P is a high-performance, 512 kilobit (64K x 8) UV erasable and electrically programmable read-only memory (EPROM) chip. Manufactured by the renowned Microchip Technology, this EPROM offers a versatile storage solution for a wide range of applications that require reliable and durable non-volatile memory.

With an access time of 150 nanoseconds, the 27C512A-15/P provides quick data retrieval, making it an excellent choice for systems that require fast read operations. Its programming time is also efficient, ensuring a streamlined process during the writing phase. The device operates within a single 5V power supply, which simplifies the power design for the system it is incorporated into.

This particular model comes in a 28-pin plastic dip package, designated by the suffix 'P', which is widely used and easily integrated into standard circuit board layouts. The package is designed for through-hole mounting, which offers robust mechanical stability and ease of replacement or removal if necessary.

The 27C512A-15/P is equipped with a quartz window, allowing users to erase the stored data with ultraviolet light. This feature permits the reuse of the EPROM, making it an economical and environmentally friendly choice for iterative development processes or applications where data requirements frequently change.

Microchip Technology ensures that the 27C512A-15/P meets the industry standards for quality and reliability. The device is widely used in microprocessor systems, embedded controllers, and various other electronics that require a dependable memory component. With its combination of performance, flexibility, and quality, the 27C512A-15/P stands out as a solid choice for designers and engineers looking for a memory solution that will keep their systems running smoothly.

Key Features:

  • 512K (64K x 8) memory capacity
  • 150 ns access time
  • Single 5V power supply
  • UV erasable with quartz window for data erasure
  • 28-pin plastic dip package for through-hole mounting
  • High reliability and quality assurance from Microchip Technology

You May Also Be Interested in

Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us
Microchip Technology
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
JAE Electronics
CONN RCPT 30POS / 30 Position Connector Receptacle, Center Strip Contacts
Need more? Email Us
Matsuo
47MF M 6.3V A
Lowest to $0.0658
Broadcom Limited
PROG 16BITS MAGNETIC ENCODER QFN / Rotary Encoder Magnetic 4096 SSI Vertical
Lowest to $12.8715
Amd
Flash, 128KX8, 70ns, PDSO32
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess