Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mb (128K x 8)
Max Frequency 20MHz
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIJ
Win Source Part Number 087857-25LC1024-E/SM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Embedded Design & Development, Consumer Electronics, Portable Devices, Automotive
Family Name 25LC1024
Introduction Date October 13, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 25LC1024-E/SM CAD Model

Description

Microchip Technology 25LC1024-E/SM Serial EEPROM

The Microchip Technology 25LC1024-E/SM is a 1024 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that provides robust storage solutions for advanced electronic systems. This high-capacity EEPROM operates through a Serial Peripheral Interface (SPI) bus, which ensures fast data transfer rates and simple integration into a wide range of applications.

Key Features:

  • Memory Size: 1024 Kbits (128 Kbytes), providing ample space for firmware storage, configuration parameters, or data logging.
  • Interface: SPI-compatible serial interface, enabling high-speed communication with microcontrollers and other digital systems.
  • Supply Voltage: Operates across a wide range of supply voltages from 2.5V to 5.5V, making it suitable for both 3.3V and 5V logic levels.
  • Speed: High-speed read and write operations with a clock frequency of up to 20 MHz, allowing for efficient memory access.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable performance under harsh environmental conditions.
  • Packaging: Available in an 8-lead SOIJ package, the 25LC1024-E/SM is designed for surface-mount technology (SMT) assembly processes.
  • Endurance: High endurance with a typical value of 1 million erase/write cycles, ensuring data reliability and longevity.
  • Data Retention: Long-term data retention with a minimum of 100 years, providing a stable storage solution over the product's lifespan.

The 25LC1024-E/SM is an ideal choice for applications requiring large non-volatile memory storage, such as data logging in industrial automation systems, configuration storage in networking equipment, and firmware updates in consumer electronics. Its robust design and compatibility with SPI protocol make it a versatile component for designers looking to enhance their systems with reliable and flexible memory solutions.

With its combination of high capacity, speed, and durability, the Microchip Technology 25LC1024-E/SM Serial EEPROM stands out as a premier choice for developers requiring a dependable and high-performance storage device.

You May Also Be Interested in

Microchip Technology
IC EEPROM 8KBIT I2C 400KHZ 8DIP / EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400 kHz 900 ns 8-PDIP
Need more? Email Us
ECAD model for 24LC08B-E/P
Microchip Technology
IC EEPROM 16KBIT SGL WIRE 8SOIC / EEPROM Memory IC 16Kb (2K x 8) Single Wire 100 kHz 8-SOIC
Need more? Email Us
ECAD model for 11LC161T-E/SN
Microchip Technology
IC EEPROM 16KBIT I2C 400KHZ 8DIP / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-PDIP
Need more? Email Us
ECAD model for 24AA16/P
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-SOIC
Lowest to $1.0779
ECAD model for 24FC64T-I/SN
Microchip Technology
IC EEPROM 2KBIT I2C SOT23-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SOT-23-5
Lowest to $0.5295
ECAD model for 24AA02HT-I/OT
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
ECAD model for 24LCS52/SN
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.2204
ECAD model for 24LC02BHT-I/ST
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-MSOP
Lowest to $1.3457
ECAD model for 24FC64-I/MS
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8SOIC / EEPROM Memory IC 1Kb (128 x 8) Single Wire 100 kHz 8-SOIC
Need more? Email Us
ECAD model for 11LC010-I/SN

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6580 $51.9480
15+ $7.1040 $106.5600
22+ $6.8820 $151.4040
31+ $6.6600 $206.4600
39+ $6.4380 $251.0820
52+ $5.7720 $300.1440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,500 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention