EN
  • EN
  • DE

25LC080AT-I/SN

Part No 25LC080AT-I/SN
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 8KBIT SPI 10MHZ 8SOIC  /  EEPROM Memory IC 8Kb (1K x 8) SPI 10 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 25LC080
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 25LC080AT-I/SNDKR,25LC080AT-I/SNTR,25LC080AT-I/SN-ND,25LC080AT-I/SNCT,25LC080AT-I/SN-NDR
Standard Package 3,300
Win Source Part Number 1136896-25LC080AT-I/SN
Ultra Librarian 3D Model Ultra Librarian 25LC080AT-I/SN CAD Model

Description

Microchip Technology 25LC080AT-I/SN EEPROM

The 25LC080AT-I/SN is a high-quality 8 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, renowned for its reliability and versatility in various applications. This EEPROM offers a robust storage solution for applications that require data to be retained across power cycles, such as in industrial controls, medical devices, and consumer electronics.

Key Features

  • Memory Size: 8 Kbits of EEPROM memory, organized as 1,024 x 8 bits, providing ample space for configuration parameters, calibration data, or small application data storage.
  • Interface: The device supports the Serial Peripheral Interface (SPI) bus, which allows for simple integration with a wide range of microcontrollers and processors.
  • Speed: It boasts a fast data transfer rate, supporting clock frequencies up to 10 MHz, enabling quick data access and programming.
  • Operating Voltage: The 25LC080AT-I/SN operates within a voltage range of 2.5V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, this EEPROM can reliably function in harsh environmental conditions.
  • Package: It comes in an 8-pin SOIC (SN) package, which is widely used and easy to solder onto a PCB.
  • Write Protection: The device includes write-protect features to prevent accidental data overwrites, enhancing data integrity.

Reliability and Support

Microchip Technology's 25LC080AT-I/SN is designed with longevity in mind, ensuring data retention of over 200 years and a write endurance of 1 million erase/write cycles. Additionally, Microchip provides comprehensive technical support and documentation, making integration and troubleshooting a smoother experience for designers and engineers.

Applications

With its robust feature set, the 25LC080AT-I/SN is ideal for use in a variety of applications, including:

  • Wireless devices and RF identification
  • Automotive systems
  • Medical instruments
  • Smart cards
  • Networking equipment
  • Consumer electronics

Whether you're developing a new product or upgrading an existing one, the 25LC080AT-I/SN from Microchip Technology offers a reliable and efficient solution for your non-volatile memory needs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
Micron Technology Inc.
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP
Need more? Email Us
STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6908 $51.8100
180+ $0.5668 $102.0240
275+ $0.5491 $151.0025
380+ $0.5314 $201.9320
490+ $0.5137 $251.7130
655+ $0.4605 $301.6275
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess