Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 20kHz
Number of Filters 1
Filter Order 5th
Supply Voltage (V) 4.75V ~ 16V, ±2.375V ~ 8V
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX280
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212804-MAX280CPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX280CPA CAD Model

Description

The MAX280CPA from Maxim Integrated is a high-performance, 8th-order, continuous-time active filter, designed to provide precise filtering solutions for a wide range of applications. This integrated circuit is well-suited for signal processing tasks where low power consumption and high filter order are critical. The MAX280CPA operates from a single +5V supply or dual ±5V supplies, offering designers flexibility in various system configurations.

Key Features

  • High-Order Filtering: The 8th-order filter provides a steep attenuation curve, ensuring excellent signal-to-noise ratio and rejecting unwanted signals effectively.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the MAX280CPA maintains its performance while minimizing power requirements.
  • Flexible Supply Voltage: The device can be powered with a single +5V supply or dual ±5V supplies, making it versatile for different circuit designs.
  • Adjustable Frequency Range: Users can set the filter's corner frequency through external components, allowing customization for specific application needs.
  • Continuous-Time Operation: Unlike switched-capacitor filters, the MAX280CPA does not require a clock, thus eliminating clock noise and making it ideal for audio and other noise-sensitive applications.

Applications

The MAX280CPA is perfect for a variety of applications, including:

  • Anti-aliasing filters for data acquisition systems
  • Signal conditioning for medical instrumentation
  • Audio processing
  • Communication systems
  • Industrial process control

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability. The MAX280CPA is built to meet high standards, ensuring stable and reliable performance in even the most demanding conditions. With its robust design, the MAX280CPA is a trusted choice for engineers and designers looking for a filter that will consistently deliver precise results.

Conclusion

The MAX280CPA from Maxim Integrated stands out as an efficient and versatile solution for complex filtering requirements. Its low power consumption, high-order filtering capabilities, and flexibility in supply voltage make it an excellent choice for a multitude of applications where signal integrity is paramount.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 95KHZ LOWPASS 16SOIC
Need more? Email Us
ECAD model for LTC1064-3CSW#TRPBF
Analog Devices Inc.
IC FILTER 7KHZ ELLIPTIC 14DIP
Need more? Email Us
ECAD model for LTC1164-8CN
Maxim Integrated
IC FILTER 25KHZ LOWPASS 16SOIC
Need more? Email Us
ECAD model for MAX291EWE+T
Linear Technology
Active RC, 4th Order Lowpass Filter Family | IC FILTER 256KHZ LOWPASS 16SSOP
Lowest to $24.9275
ECAD model for LTC1563-2IGN
Maxim Integrated
Pin and Resistor Programmed Universal Active Filters | IC FILTER 57KHZ UNIV SWTCH 28DIP
Need more? Email Us
ECAD model for MAX265BCPI
Texas Instruments
IC QUAD FILTR FOR D-S MOD 40VQFN
Lowest to $7.9182
ECAD model for AMC1210IRHAT
Analog Devices Inc.
IC FILTER 20KHZ LOWPASS 16SOIC
Lowest to $18.2799
ECAD model for LTC1062CSW#TRPBF
Maxim Integrated
IC FILTER 140KHZ SWITCHED 24DIP
Need more? Email Us
ECAD model for MAX262AENG
Analog Devices Inc.
IC FILTER 14/20KHZ LOWPASS 8SOIC
Lowest to $5.1528
ECAD model for LTC1069-6CS8#TRPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention