EN
  • EN
  • DE

LENOVO 46W0676 - 32GB (1x32GB, 4Rx4, 1.35V)PC3L-12800 CL11 ECC DDR3 1600MHz LP LRDIMM

Part No LENOVO 46W0676 - 32GB (1x32GB, 4Rx4, 1.35V)PC3L-12800 CL11 ECC DDR3 1600MHz LP LRDIMM
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description Lenovo 46W0676
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1430066-LENOVO 46W0676 - 32GB (1x32GB, 4Rx4, 1.35V)PC3L-12800 CL11 ECC DDR3 1600MHz LP LRDIMM
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 46W0676 - 32GB (1x32GB, 4Rx4, 1.35V)PC3L-12800 CL11 ECC DDR3 1600MHz LP LRDIMM CAD Model

Description

The LENOVO 46W0676 is a high-capacity 32GB DDR3 memory module, designed to significantly enhance the performance and capability of Lenovo servers. Operating at a speed of 1600MHz (PC3L-12800) and with a CAS Latency of 11, it ensures efficient data processing and improves the overall system speed. Its 4Rx4 configuration denotes a quad-rank module, allowing for higher density and capacity. The module's Low Power (LP) design, operating at 1.35V, reduces energy consumption, which is crucial for maintaining lower operational costs in data centers. Equipped with ECC (Error-Correcting Code) and LRDIMM (Load-Reduced DIMM) technologies, it enhances the reliability and stability of the server by correcting data errors on the fly and minimizing the electrical load on the memory controller. This memory is ideal for data-intensive applications, virtualization, and large databases that require both high memory capacity and bandwidth.

You May Also Be Interested in

Dell
DELL P9RN2
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL KTD-PE426D8/16G
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess