Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Mfr Microchip Technology
Series -
Package Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kbit
Memory Organization 512 x 8
Memory Interface SPI
Clock Frequency 3 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 25C040
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 60 pcs
Win Source Part Number 1380704-25C040-E/P
Ultra Librarian 3D Model Ultra Librarian 25C040-E/P CAD Model

Description

Microchip Technology's 25C040-E/P EEPROM

The 25C040-E/P from Microchip Technology is a high-quality, 4 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device that provides reliable data storage solutions for a wide range of applications. This device is designed to maintain the integrity of your data while enabling the flexibility of in-system programming. With its robust feature set and proven durability, the 25C040-E/P is an ideal choice for applications that require non-volatile memory storage.

Key Features:

  • Memory Size: The 25C040-E/P offers a storage capacity of 4 Kbits, which is organized as 512 x 8 bits. This capacity is suitable for storing configuration settings, calibration data, or small application logs.
  • Interface: This device utilizes a Serial Peripheral Interface (SPI) bus, which ensures high-speed data transfer and simple integration into most microcontroller-based systems.
  • Operating Voltage: The EEPROM operates within a voltage range of 4.5V to 5.5V, making it compatible with a variety of digital circuits and microcontroller systems.
  • Endurance: It boasts an impressive endurance of 1 million erase/write cycles, ensuring a long operational life for applications that require frequent data updates.
  • Data Retention: With a data retention period of over 100 years, the 25C040-E/P safeguards your data against loss over extensive time periods, even without power.
  • Temperature Range: The device is operational over an industrial temperature range from -40°C to +85°C, making it suitable for use in harsh environmental conditions.
  • Packaging: The EEPROM comes in a PDIP (Plastic Dual In-line Package) form factor, which is widely used and easily handled during the manufacturing process.

Applications:

The versatility of the 25C040-E/P makes it an excellent choice for a variety of applications, including:

  • Industrial and automotive control systems
  • Medical devices
  • Smart cards
  • Consumer electronics
  • Telecommunication systems

Microchip Technology's commitment to quality ensures that the 25C040-E/P EEPROM will provide reliable data storage, with the performance and durability required for your critical applications. Whether you are developing a new product or upgrading an existing system, this EEPROM is an excellent choice for your non-volatile memory needs.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II / SDRAM Memory IC 256Mbit Parallel 133 MHz 5.4 ns 54-TSOP II
Lowest to $59.0910
ECAD model for MT48LC16M16A2P-7E AIT:G TR
ON Semiconductor
IC EEPROM 16KBIT I2C 6WLCSP / EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 6-WLCSP (0.8x1.2)
Need more? Email Us
ECAD model for LE24162LBXA-SH
Renesas Electronics America
IC SRAM 4.5MBIT PAR 208CABGA / SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 166 MHz 3.6 ns 208-CABGA (15x15)
Need more? Email Us
ECAD model for 70T3599S166BF
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for FM93C86AVM8X
Microchip Technology
IC EEPROM 64KBIT I2C 8TDFN / EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
ECAD model for 24LC64FT-E/MNY
ON Semiconductor
IC EEPROM 8KBIT SPI 10MHZ 8SOIC / Memory IC 8Kbit SPI 10 MHz 40 ns 8-SOIC
Lowest to $0.7317
ECAD model for NV25080DWHFT3G
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC / EEPROM, SRAM Memory IC 4Kbit I²C 1 MHz 400 ns 8-SOIC
Lowest to $1.3296
ECAD model for 47L04-I/SN
Microchip Technology
IC EEPROM 512KBIT I2C 8MSOP / EEPROM Memory IC 512Kbit I²C 3.4 MHz 400 ns 8-MSOP
Need more? Email Us
ECAD model for 24CS512T-E/MS
Renesas Electronics America
IC SRAM 4.5MBIT PAR 256CABGA / SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 200 MHz 3.4 ns 256-CABGA (17x17)
Need more? Email Us
ECAD model for 70T3599S200BC

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention