Products specifications Report Issue?

Category CPU
Win Source Part Number 1436105-100-000000054
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000054 CAD Model

Description

The AMD EPYC 7502 is a cornerstone processor within the EPYC series, aimed at delivering top-tier performance for server and data center operations. It embraces 32 cores and 64 threads, providing robust parallel processing capabilities for handling a wide array of tasks simultaneously. The processor operates at a base clock speed of 2.5GHz, with a turbo capability of up to 3.35GHz, catering to the dynamic demands of server environments. Designed for use in both single and dual-socket configurations, the EPYC 7502 enhances system adaptability and scalability, supporting extensive memory configurations and a wealth of PCIe connections. Ideal for complex computing scenarios, virtualization, and high-performance computing, the AMD EPYC 7502 merges power efficiency with formidable processing strength, alongside comprehensive security features to protect against data breaches and threats.

You May Also Be Interested in

Dell
Intel GOLD 5317 3.00GHz 12C 18M 150W
Need more? Email Us
ECAD model for DELL 2K01X - Intel GOLD 5317 3.00GHz 12C 18M 150W
Dell
Intel E3-1230V6 3.50GHZ 4C 8M 72W
Need more? Email Us
ECAD model for DELL 338-BLPK - Intel E3-1230V6 3.50GHZ 4C 8M 72W
Dell
Amd 8378 2.4GHz 4C 6M 115W
Need more? Email Us
ECAD model for DELL OS8378WAL4DGI - Amd 8378 2.4GHz 4C 6M 115W
Dell
Intel Platinum 8362 2.80GHz 32C 48M 265W
Need more? Email Us
ECAD model for DELL KVFM1 - Intel Platinum 8362 2.80GHz 32C 48M 265W
EMC
EMC CPU Heatsink
Need more? Email Us
ECAD model for EMC 022-000-196 - EMC CPU Heatsink
Dell
Intel E7450 2.40GHz 6C 12M 90W
Need more? Email Us
ECAD model for DELL P249G - Intel E7450 2.40GHz 6C 12M 90W
Dell
Intel Platinum 8362 2.80GHz 32C 48M 265W
Need more? Email Us
ECAD model for DELL 338-CCUP - Intel Platinum 8362 2.80GHz 32C 48M 265W
Dell
Intel E5-2609v4 1.7GHz 8C 20M 85W
Need more? Email Us
ECAD model for DELL CH53K - Intel E5-2609v4 1.7GHz 8C 20M 85W
Dell
Intel E5-2603 1.8GHz 4C 10M 80W
Need more? Email Us
ECAD model for DELL X56FX - Intel E5-2603 1.80GHz 4C 10M 80W

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention