Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-DFN-S (6x5)
Base Product Number 25AA256
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 25AA256IMF
Standard Package 60
Win Source Part Number 1030215-25AA256-I/MF
Ultra Librarian 3D Model Ultra Librarian 25AA256-I/MF CAD Model

Description

Product Overview: 25AA256-I/MF

The 25AA256-I/MF is a high-performance 256Kb Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. It is a part of Microchip's renowned EEPROM product line, designed to cater to a wide range of applications requiring reliable and durable non-volatile memory storage. This product is particularly well-suited for advanced, mission-critical systems where data integrity and retention are paramount.

Key Features

  • Memory Size: The device boasts a storage capacity of 256 kilobits, providing ample space for firmware storage, configuration settings, or any other data that needs to be preserved across power cycles.
  • Interface: It supports a serial interface, ensuring compatibility with a broad spectrum of microcontrollers and processors. The Serial Peripheral Interface (SPI) allows for high-speed data transfer, which is essential for performance-sensitive applications.
  • Operating Voltage: The device operates within a voltage range of 2.5V to 5.5V, making it versatile for both low-power and standard applications.
  • Temperature Range: With an industrial temperature range from -40°C to +85°C, the 25AA256-I/MF is robust enough to withstand harsh operating environments.
  • Packaging: It comes in an 8-lead SOIC package, which is widely used and easy to integrate into various circuit designs.

Applications

The 25AA256-I/MF is engineered for diverse applications across multiple industries. It is ideal for use in:

  • Industrial and automotive control systems
  • Medical devices
  • Smart cards
  • Networking equipment
  • Home appliances

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability, and the 25AA256-I/MF is no exception. Customers can expect long-term data retention and endurance, backed by Microchip's rigorous testing and validation processes. Additionally, Microchip provides extensive technical support and resources, including datasheets, application notes, and development tools, to facilitate seamless integration and deployment of their EEPROM devices.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT I2C 8MINI MAP / EEPROM Memory IC 1Kb (128 x 8) I²C 1 MHz 550 ns 8-Mini Map (2x3)
Lowest to $0.3156
ECAD model for AT24C01BY6-YH-T
Microchip Technology
IC EEPROM 16KBIT SPI 3MHZ 8SOIC / EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3 MHz 8-SOIC
Need more? Email Us
ECAD model for 93LC86CT-E/SN
Microchip Technology
IC EEPROM 8KBIT SPI 2MHZ 8DIP / EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 2 MHz 8-PDIP
Need more? Email Us
ECAD model for 93C76-E/P
Microchip Technology
IC EEPROM 4KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 4Kb (512 x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.9780
ECAD model for AT24C04AN-10SI-2.7
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ SOT23-5 / EEPROM Memory IC 1Kb (128 x 8) I²C 1 MHz 550 ns SOT-23-5
Lowest to $0.5500
ECAD model for AT24C01C-STUM-T
Microchip Technology
IC EEPROM 16KBIT SPI 3MHZ 8DIP / EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3 MHz 8-PDIP
Need more? Email Us
ECAD model for 93AA86/P
Microchip Technology
SERIAL EEPROM, 4KBIT, 400KHZ, DIP-8; EEPROM Memory Configuration: 512 x 8bit; Memory Case Style: DIP; No. of Pins:...
Need more? Email Us
ECAD model for AT24C04A-10PU-2.7
Microchip Technology
IC EEPROM 8K I2C 4MHZ 8TSSOP / Secure Memory 8-TSSOP
Need more? Email Us
ECAD model for AT88SC0808CA-TH-T
Microchip Technology
EEPROM Serial-Microwire 2K-bit 128 x 16 5V 8-Pin SOIC N Tube
Need more? Email Us
ECAD model for 93C56BX-I/SN

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.8383 $109.6766
3+ $44.9953 $134.9859
5+ $43.5892 $217.9460
7+ $42.1830 $295.2810
8+ $40.7768 $326.2144
11+ $36.5585 $402.1435
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,260 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention