Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kbit
Memory Organization 2K x 8
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 25AA160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1354484-25AA160C-I/ST
Ultra Librarian 3D Model Ultra Librarian 25AA160C-I/ST CAD Model

Description

The 25AA160C-I/ST is a 16 Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the reputable manufacturer Microchip Technology. This product is designed for a wide range of applications that require data storage, which could be frequently updated, such as in configuration settings, calibration data, and device status information.

Key Features

  • Memory Size: 16 Kbit (2 Kbyte) of EEPROM storage provides ample space for non-volatile data retention.
  • Interface Type: The device uses the SPI (Serial Peripheral Interface) bus, which ensures high-speed data transfer between the EEPROM and a microcontroller.
  • Operating Voltage: The 25AA160C-I/ST operates at a voltage range of 1.8V to 5.5V, making it versatile for different system voltage levels.
  • Temperature Range: It is designed to operate over the industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.
  • Packaging: The device comes in a compact 8-pin TSSOP (Thin Shrink Small Outline Package), suitable for space-constrained applications.
  • Write Protect: Features a hardware write-protect pin to prevent accidental overwrite or erasure of data.
  • Endurance: The EEPROM cells are rated for high endurance with 1 million erase/write cycles, ensuring a long operational lifespan.
  • Data Retention: Guaranteed data retention for a minimum of 100 years, providing a stable and reliable form of data storage over an extended period.

Applications

The 25AA160C-I/ST is suitable for a variety of applications across different sectors, including but not limited to:

  • Industrial and automotive control systems
  • Medical devices
  • Smart cards
  • Networking equipment
  • Consumer electronics

Conclusion

As a product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, the 25AA160C-I/ST EEPROM offers reliability and performance that engineers and designers can trust for their data storage needs. Its robust feature set and wide operating range make it an ideal choice for applications that require dependable and long-term data retention.

You May Also Be Interested in

Macronix
IC FLASH 1GBIT PARALLEL 63VFBGA / FLASH - NAND (SLC) Memory IC 1Gb (128M x 8) Parallel 63-VFBGA (9x11)
Lowest to $93.9394
ECAD model for MX30LF1G28AD-XKI
STMicroelectronics
Need more? Email Us
ECAD model for ST93CS57B1
ISSI, Integrated Silicon Solution Inc
IC DRAM 512MBIT PAR 54TSOP II / SDRAM Memory IC 512Mbit Parallel 166 MHz 5.4 ns 54-TSOP II
Lowest to $38.7023
ECAD model for IS42S16320D-6TLI
ISSI, Integrated Silicon Solution Inc
IC DRAM 4GBIT PARALLEL 96TWBGA / SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.2 GHz 96-TWBGA (9x13)
Lowest to $101.6019
ECAD model for IS43QR16256A-083RBL
Micron Technology Inc.
IC DRAM 16GBIT 1600MHZ 200WFBGA / SDRAM - Mobile LPDDR4 Memory IC 16Gb (512M x 32) 1.6 GHz 200-WFBGA (10x14.5)
Need more? Email Us
ECAD model for MT53B512M32D2NP-062 WT ES:D
Micron Technology Inc.
IC FLASH 64MBIT SPI 75MHZ 16SOP2 / FLASH - NOR Memory IC 64Mbit SPI 75 MHz 16-SOP2
Need more? Email Us
ECAD model for M25P64-VMF3PB
Infineon Technologies
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mbit Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
ECAD model for S29GL256P11FFIV23
Maxim Integrated
IC NVSRAM 256KBIT PAR 28EDIP
Need more? Email Us
ECAD model for DS1230AB-70IND
Micron Technology Inc.
IC FLASH 256GBIT PAR 132TBGA / FLASH - NAND (MLC) Memory IC 256Gbit Parallel 167 MHz 132-TBGA (12x18)
Need more? Email Us
ECAD model for MT29F256G08CMCDBJ5-6R:D

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6657 $58.2995
75+ $1.3667 $102.5025
115+ $1.3240 $152.2600
160+ $1.2813 $205.0080
205+ $1.2386 $253.9130
275+ $1.1105 $305.3875
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 71 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention