Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features EEPROM Memory IC 8Kb (1K x 8) SPI 1 MHz 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name 25AA080
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906056-25AA080T/SN
Ultra Librarian 3D Model Ultra Librarian 25AA080T/SN CAD Model

Description

The Microchip Technology 25AA080T/SN is a robust and highly reliable 8-Kb SPI Serial EEPROM device that offers a versatile storage solution for a wide range of applications. This EEPROM device is part of Microchip's extensive EEPROM product line, renowned for their stability and endurance.

Key Features

  • Memory Size: 8 Kbits (1,024 x 8)
  • Interface Type: Serial Peripheral Interface (SPI)
  • Operating Voltage: 1.8V to 5.5V, accommodating a wide range of power requirements for various applications.
  • Speed: The device supports SPI clock frequencies up to 10 MHz, enabling fast data transfer rates.
  • Temperature Range: Industrial grade with an operational temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Package: Available in an 8-pin SN (SOIC) package, it is suitable for surface-mount technology (SMT) assembly processes.
  • Write Protect: Features a hardware write-protect pin to prevent inadvertent write operations or data corruption.
  • Endurance: High endurance with up to 1 million erase/write cycles, ensuring data integrity and longevity.
  • Data Retention: Guaranteed data retention for a minimum of 100 years, offering a durable and persistent storage solution.

Applications

The 25AA080T/SN is ideal for applications that require low-density non-volatile memory storage. Its robust feature set makes it suitable for:

  • Industrial controls
  • Automotive systems
  • Medical devices
  • Smart cards
  • Networking equipment
  • Consumer electronics

With its reliable performance and compatibility with serial communication protocols, the 25AA080T/SN from Microchip Technology is an excellent choice for designers looking for a dependable EEPROM solution.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7115
ECAD model for 24AA025E64T-I/SN
Microchip Technology
IC EEPROM 128KBIT SPI 8TSSOP / EEPROM Memory IC 128Kb (16K x 8) SPI 10 MHz 8-TSSOP
Lowest to $54.8383
ECAD model for 25LC128T-E/ST
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
ECAD model for 24LCS52/SN
Microchip Technology
IC EEPROM 8KBIT I2C 400KHZ 8DIP / EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400 kHz 900 ns 8-PDIP
Need more? Email Us
ECAD model for 24LC08B-E/P
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8SOIC / EEPROM Memory IC 1Kb (128 x 8) Single Wire 100 kHz 8-SOIC
Need more? Email Us
ECAD model for 11LC010-I/SN
Microchip Technology
IC EEPROM 16KBIT SPI 10MHZ 8SOIC / EEPROM Memory IC 16Kb (2K x 8) SPI 10 MHz 8-SOIC
Need more? Email Us
ECAD model for 25AA160C-I/SN
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-SOIC
Lowest to $1.0779
ECAD model for 24FC64T-I/SN
Microchip Technology
IC EEPROM 1MBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 1Mb (128K x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $5.0228
ECAD model for 24LC1026-E/SN
Microchip Technology
IC EEPROM 64KBIT SPI 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) SPI 10 MHz 8-TSSOP
Lowest to $10.9684
ECAD model for 25AA640A-E/ST

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention