Products specifications Report Issue?

Categories Capacitors
Manufacturer Rubycon
Series ZLH
Packaging Bulk
Capacitance 470μF
Tolerance ±20%
Voltage Rating DC 16V
Lifetime @ Temp. 8000 Hrs @ 105°C
Operating Temperature Range -40°C ~ 105°C
Polarization Polar
Applications General
Ripple Current - Low Frequency 519.75mA @ 120Hz
Ripple Current - High Frequency 945mA @ 100kHz
Impedance 56 mOhm
Lead Spacing 0.138" (3.50mm)
Dimension 0.315" Dia (8.00mm)
Height - Seated (Maximum) 0.512" (13.00mm)
Mounting Style Through Hole
Package Radial, Can
Win Source Part Number 777772-16ZLH470MEFC8X11.5
Popularity Medium
Supply and Demand Status Limited
Family Name ZLH
Introduction Date October 14, 2005
ECCN EAR99
Country of Origin Indonesia, Japan
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 16ZLH470MEFC8X11.5 CAD Model

Description

The Rubycon ZLH series capacitor is designed for general applications.

  • Capacitance: 470μF
  • Voltage Rating: 16V
  • Impedance: 56 mOhm
  • Lifetime: 8000 hours @ 105°C
  • Polarization: Polarized
  • Mounting Style: through hole
  • Package/Case Type: radial, can
  • Temperature Range: -40°C to 105°C

You May Also Be Interested in

United Chemi-Con
CAP ALUM 12000UF 20% 16V RADIAL / 12000 µF 16 V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Need more? Email Us
ECAD model for EKYB160ELL123MM40S
Nichicon
CAP ALUM 47UF 20% 35V SMD / 47 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
Lowest to $0.2995
ECAD model for UWF1V470MCL1GS
Rubycon
CAP ALUM 330UF 20% 35V SMD / 330 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Lowest to $0.1984
ECAD model for 35TZV330M10X10.5
Panasonic
Aluminum Electrolytic Capacitor/TG
Need more? Email Us
ECAD model for EEVTG1J101UP
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL / 1000 µF 35 V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Lowest to $0.3339
ECAD model for 35YXG1000MEFC12.5X25
Nichicon
Chip Type, Low Impedance | CAP ALUM 100UF 20% 50V SMD
Lowest to $0.1557
ECAD model for UUD1H101MNL1GS
Panasonic
CAP ALUM 4.7UF 20% 50V SMD / 4.7 µF 50 V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Lowest to $0.1709
ECAD model for EEE-HB1H4R7R
Rubycon
CAP ALUM 220UF 20% 10V RADIAL / 220 µF 10 V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C
Need more? Email Us
ECAD model for 10MS7220MEFC8X7
Nichicon
CAP ALUM 100UF 20% 10V RADIAL / 100 µF 10 V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Need more? Email Us
ECAD model for UVR1A101MDD1TD

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
630+ $0.0798 $50.2740
1,530+ $0.0655 $100.2150
2,365+ $0.0635 $150.1775
3,260+ $0.0614 $200.1640
4,210+ $0.0594 $250.0740
5,640+ $0.0532 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,600 pieces
MOQ: 630 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention