EN
  • EN
  • DE

24LC128-E/SN

Part No 24LC128-E/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description 128K I2C CMOS Serial EEPROM | IC EEPROM 128K I2C 400KHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kb (16K x 8)
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 24LC128
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1123221-24LC128-E/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24LC128-E/SN CAD Model

Description

Microchip Technology's 24LC128-E/SN EEPROM

The 24LC128-E/SN is a high-performance, 128-Kilobit Electrically Erasable PROM (EEPROM) from Microchip Technology, offering a robust storage solution for applications that require non-volatile memory. With its I²C-compatible (2-wire) serial interface, this device is designed to deliver a flexible and efficient memory upgrade for a wide range of electronic systems.

Featuring a substantial 128K (16,384 x 8) bit of memory, the 24LC128-E/SN can store large amounts of data and is particularly well-suited for advanced microcontroller-based systems. Its serial interface supports a data transfer rate of up to 400 kHz, allowing for fast and seamless data communication with the host controller.

Key Features of the 24LC128-E/SN EEPROM:

  • Memory Size: 128K bits (16,384 x 8)
  • Interface: I²C (2-wire) Serial
  • Speed: Fast data transfer rates of up to 400 kHz
  • Voltage Range: Operates at 2.5V to 5.5V, making it versatile for various logic levels and power supplies
  • Write Protection: Includes write-protect features to prevent accidental overwrite or data corruption
  • Endurance: High reliability with a write endurance of 1 million cycles and a data retention of over 200 years
  • Package: Available in an 8-pin SOIC (SN) package for easy integration into PCB designs
  • Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring stable operation under extreme conditions

The 24LC128-E/SN EEPROM is ideal for applications in industrial control systems, medical devices, smart cards, and any other systems where reliable and persistent data storage is crucial. Its low-power consumption and small form factor make it an excellent choice for portable and battery-operated devices. With its inherent durability and longevity, the 24LC128-E/SN provides a dependable storage solution that can withstand the test of time and harsh operating environments.

Microchip Technology's commitment to quality ensures that the 24LC128-E/SN EEPROM meets the highest standards of performance and reliability, making it a preferred choice for designers and engineers seeking to enhance their systems with a trusted memory component.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7710 $53.1300
70+ $1.4531 $101.7170
110+ $1.4077 $154.8470
150+ $1.3623 $204.3450
190+ $1.3169 $250.2110
255+ $1.1807 $301.0785
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,785 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess