Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 2 Weeks
Features Position Din Connector
Manufacturer ERNI Electronics
Series DIN
Package Tray
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 62
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 854562-214836
Ultra Librarian 3D Model Ultra Librarian 214836 CAD Model

Description

The ERNI Electronics DIN Connector is a position DIN connector that comes in a tray package.

  • Suitable for: Connectors
  • ECCN: EAR99
  • Estimated Production Lead Time: 2 weeks
  • REACH: Unaffected
  • HTSUS: 8536.69.4040
  • Popularity: Medium
  • Supply and Demand: Limited
  • Manufacturer: ERNI Electronics

You May Also Be Interested in

Amphenol
CONN HEADER 96POS PCB / 96 Connector Header, Male Pins Through Hole Natural, White
Need more? Email Us
ECAD model for 88953-105LF
TE Connectivity
CONTACT FEMALE BAND POWER SILVER
Need more? Email Us
ECAD model for 7-192013-1
TE Connectivity
CONN RCPT HSG HARD METRIC 1P GRY
Need more? Email Us
ECAD model for 646273-1
TE Connectivity
CONN CODING MALE KEY Z-PACK 2MM
Need more? Email Us
ECAD model for 100525-3
TE Connectivity
CONN RCPT 80POS 0.05 GOLD PCB / 80 Position Receptacle Connector 0.050" (1.27mm) Through Hole Gold
Need more? Email Us
ECAD model for 536279-3
TE Connectivity
CONN RCPT VITA46 144POS PCB / High Speed Backplane Connectors
Lowest to $36.3551
ECAD model for 1410965-1
TE Connectivity
CONTACT PIN SIGNAL 22-26AWG GOLD
Need more? Email Us
ECAD model for 208262-3
TE Connectivity
GUIDE PIN 4-40
Lowest to $3.4341
ECAD model for 171082-1
Molex, LLC
Conn Backplane HDR 96 POS 1.9mm Press Fit RA Thru-Hole Impact™ Tray
Need more? Email Us
ECAD model for 76500-1807

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.1413 $74.9455
75+ $1.7569 $131.7675
115+ $1.7021 $195.7415
160+ $1.6473 $263.5680
205+ $1.5923 $326.4215
275+ $1.4277 $392.6175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 139 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention