EN
  • EN
  • DE

24LC08BT-I/OT

Part No 24LC08BT-I/OT
Manufacturer Microchip Technology
Catalog EEPROM
Description EEPROM Serial-I2C 8K-bit 4Block x 256 x 8 3.3V/5V 5-Pin SOT-23 T/R / IC EEPROM 8KBIT 400KHZ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (256 x 8 x 4)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 005538-24LC08BT-I/OT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 24LC08B
Introduction Date September 17, 1996
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 24LC08BT-I/OT CAD Model

Description

Microchip Technology's 24LC08BT-I/OT: A Compact EEPROM Solution

The 24LC08BT-I/OT is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) product from Microchip Technology, renowned for its reliability and versatility in a wide range of applications. This particular model is part of the serial I²C-compatible 8K EEPROM product family, which is designed for advanced data storage solutions.

With an 8-Kilobit (1 Kbyte) memory size, the 24LC08BT-I/OT provides sufficient space for storing configuration settings, calibration data, or small application logs. It is organized as four blocks of 256 x 8-bit memory, which allows for efficient data management and access.

Key Features

  • Interface Type: The device uses an I²C (Inter-Integrated Circuit) serial interface, which is widely used due to its simplicity and effectiveness in connecting low-speed peripherals to processors and microcontrollers.
  • Voltage Range: It operates within a voltage range of 2.5V to 5.5V, making it compatible with both 3.3V and 5V systems. This versatility ensures that it can be used in a variety of electronic applications without the need for additional voltage regulation components.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the 24LC08BT-I/OT is robust enough to function in harsh environments, ensuring data integrity under extreme conditions.
  • Packaging: The device comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. Its small footprint allows for more efficient use of PCB space without compromising performance.
  • Write Protect: A hardware write-protect feature is available to prevent unintended writes, which can be crucial in applications where data integrity is paramount.
  • Endurance: The EEPROM offers a high write endurance with 1 million write cycles and a data retention period of over 200 years, ensuring the longevity and durability of the stored data.

The 24LC08BT-I/OT is a prime choice for designers who require a compact, reliable, and easy-to-use non-volatile memory solution. Its broad voltage range, robust temperature specifications, and small form factor make it suitable for a variety of applications, including but not limited to, consumer electronics, industrial automation, automotive systems, and medical devices.

With Microchip Technology's commitment to quality, the 24LC08BT-I/OT is guaranteed to provide stable and dependable performance, making it a trusted component in any electronic design project.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3482 $50.4890
355+ $0.2857 $101.4235
545+ $0.2768 $150.8560
750+ $0.2679 $200.9250
970+ $0.2590 $251.2300
1,295+ $0.2322 $300.6990
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess