EN
  • EN
  • DE

DS1315-33+

Part No DS1315-33+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description Real Time Clock Phantom Clock 16-Pin PDIP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Date Format YY-MM-DD-dd
Interface Parallel
Lead Free Yes
Logic Function Clock
Maximum Operating Temperature 70 °C
Max Supply Voltage 3.6 V
Min Operating Temperature 0 °C
Min Supply Voltage 3 V
Mount Through Hole
Number of Pins 16
Operating Supply Voltage 3.3 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1023577-DS1315-33+
Categories Clock/Timing - Real Time Clocks
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1315-33+ CAD Model

Description

The DS1315-33+ is a high-precision, full-featured real-time clock (RTC) module designed and manufactured by Maxim Integrated. This innovative timekeeping solution is specifically engineered to maintain accurate time and date information in a wide range of applications, including data logging, industrial control systems, and embedded electronics. Its unique Phantom Time Chip design ensures seamless integration with host systems, providing a robust and reliable timekeeping function.

Key Features

  • Nonvolatile Timekeeping: The DS1315-33+ includes a nonvolatile memory function that ensures time and date information is preserved even in the event of a power loss, eliminating the need for an external backup battery.
  • High Accuracy: With its precision oscillator and advanced circuitry, the DS1315-33+ maintains time with exceptional accuracy, making it ideal for applications where precise timekeeping is critical.
  • Automatic Leap Year Compensation: The chip automatically adjusts for leap years up to the year 2100, ensuring consistent and accurate date tracking without manual intervention.
  • Serial Interface: The device features a simple serial interface for easy communication with microcontrollers and other host devices, facilitating straightforward integration into existing systems.
  • Low Power Consumption: The DS1315-33+ is designed for energy efficiency, drawing minimal power from the host system, which makes it suitable for battery-powered or energy-sensitive applications.

Applications

The versatility of the DS1315-33+ makes it an excellent choice for a variety of applications. It is commonly used in:

  • Telecommunication systems
  • Embedded systems
  • Industrial control systems
  • Utility meters
  • Automotive electronics
  • Portable instrumentation

Technical Specifications

Operating within a voltage range of 2.0V to 5.5V, the DS1315-33+ is designed to be flexible and adaptable to different system voltages. Its compact size and surface-mount package make it easy to include in space-constrained designs without sacrificing functionality or performance.

For developers and engineers looking for a reliable timekeeping solution, the DS1315-33+ from Maxim Integrated offers the perfect blend of accuracy, reliability, and ease of integration, making it a top choice for keeping time in critical systems and devices.

You May Also Be Interested in

NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523
NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2790 $73.1160
8+ $14.9988 $119.9904
12+ $14.5299 $174.3588
17+ $14.0610 $239.0370
22+ $13.5932 $299.0504
29+ $12.1864 $353.4056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 113 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess