Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1455630-24LC08BT-E/MC
Manufacturer Microchip Technology
Package Tape & Reel (TR)
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kbit
Memory Organization 256 x 8 x 4
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Voltage - Supply 2.5 V ~ 5.5 V
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Ultra Librarian 3D Model Ultra Librarian 24LC08BT-E/MC CAD Model

Description

The 24LC08BT-E/MC from Microchip is an 8 Kilobit EEPROM, providing 1K x 8 bits of memory, and has been designed to operate at 2.5V. It is a lead-free package, aligning with modern environmental standards and regulations for electronic components. This device is optimized for applications requiring low power consumption and minimal space usage, thanks to its small 8-pin TSSOP package. It's an ideal choice for storing non-volatile data such as configuration parameters, device serialization, and small application records. With its low-power design, the 24LC08BT-E/MC EEPROM is suitable for battery-operated and portable devices, offering reliability and a considerable amount of data storage capability within a compact format.

You May Also Be Interested in

Lenovo
IBM 8GB DDR3 PC3-8500 SC Kit. Internal memory: 8 GB, Internal memory type: DDR3, Memory clock speed: 1066 MHz, CAS latency: 7, ECCSingle Channel 8GB Memory Kit with DDR3 Memory Type, CL7 and ECC
Need more? Email Us
ECAD model for LENOVO 44T1579 - 8 GB (Dual-Rank) PC3-8500 CL7 ECC DDR3-1066 VLP RD RDIMM
Lenovo
8GB (1x8GB, 2Rx8, 1.35V) PC3L-12800 CL11 ECC DDR3
Need more? Email Us
ECAD model for LENOVO 00D5018 - 8GB (1x8GB, 2Rx8, 1.35V) PC3L-12800 CL11 ECC DDR3
Lenovo
Lenovo 49Y3756. Component for: PC/Server, Internal memory: 2 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, CAS latency: 9, ECC
Need more? Email Us
ECAD model for LENOVO 49Y3756 - Express 2GB (1x2GB, Dual Rank x8) PC3-10600 CL9 EC ECC DDR3-1333 LP RDIMM
Lenovo
ThinkSystem 32GB TruDDR4 3200 MHz (2Rx8 1.2V) RDIMM
Need more? Email Us
ECAD model for LENOVO 02JK239 - ThinkSystem 32GB TruDDR4 3200 MHz (2Rx8 1.2V) RDIMM
Lenovo
IBM 2GB DDR3-1333. Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, CAS latency: 9, ECC2GB, (2Gb,1Rx8,1.35V), DDR3-1333, LP, UDIMM
Need more? Email Us
ECAD model for LENOVO 49Y1403 - 2GB (1x2GB, 1Rx8, 1.35V) PC3L-10600 CL9 ECC DDR3

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention