Products specifications Report Issue?

Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kbit
Memory Organization 2K x 8, 1K x 16
Memory Interface Microwire
Clock Frequency 3 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Package Tube
Supply and Demand Status Normal
Win Source Part Number 1501386-93LC86C-E/P
Ultra Librarian 3D Model Ultra Librarian 93LC86C-E/P CAD Model

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 512MBIT PARALLEL 60FBGA / SDRAM - DDR Memory IC 512Mb (64M x 8) Parallel 133 MHz 750 ps 60-FBGA (10x12.5)
Need more? Email Us
ECAD model for MT46V64M8FN-75:D
GSI Technology
IC SRAM 4MBIT PARALLEL 100TQFP / SRAM - Synchronous, Standard Memory IC 4Mb (256K x 18) Parallel 250 MHz 100-TQFP (20x14)
Need more? Email Us
ECAD model for GS84018CGT-250I
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 100TQFP / SRAM - Synchronous, SDR (ZBT) Memory IC 9Mb (512K x 18) Parallel 8 ns 100-TQFP (14x14)
Need more? Email Us
ECAD model for 71V65903S80PFG
Micron Technology Inc.
Need more? Email Us
ECAD model for EDF8132A3PD-GD-F-R TR
Cypress Semiconductor Corp
IC SRAM 64KBIT PARALLEL 64TQFP / SRAM - Dual Port, Asynchronous Memory IC 64Kb (8K x 8) Parallel 15 ns 64-TQFP (14x14)
Need more? Email Us
ECAD model for CY7C144E-15AXI
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
ECAD model for FM93C86AN
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (256M x 8) Parallel 63-VFBGA (9x11)
Lowest to $35.9091
ECAD model for MT29F2G08ABAEAH4-IT:E TR
ISSI, Integrated Silicon Solution Inc
IC DRAM 576MBIT PAR 168FCBGA / DRAM Memory IC 576Mb (16M x 36) Parallel 800 MHz 10 ns 168-FC(LF)BGA (13.5x13.5)
Need more? Email Us
ECAD model for IS49RL36160-125EBL
Fujitsu Electronics America, Inc.
IC FRAM 16KBIT I2C 1MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 16Kb (2K x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ECAD model for MB85RC16VPNF-G-JNE1

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention