EN
  • EN
  • DE

24LC01ET/SN

Part No 24LC01ET/SN
Manufacturer Microchip Technology
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Microchip Technology
Win Source Part Number 152006-24LC01ET/SN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24LC01ET/SN CAD Model

Description

Product Overview: 24LC01ET/SN by Microchip Technology

The 24LC01ET/SN is a high-quality, 1 Kbit Electrically Erasable PROM (EEPROM) from the reputable manufacturer, Microchip Technology. This device offers a simple yet efficient storage solution for applications that require low-density non-volatile memory. With its I²C-compatible interface, the 24LC01ET/SN facilitates easy integration into a wide range of electronic systems.

Designed with the needs of modern electronics in mind, this serial EEPROM features a small 8-pin SOIC (Small Outline Integrated Circuit) package, making it ideal for space-constrained applications. The device operates across a voltage range of 2.5V to 5.5V, providing compatibility with both 3.3V and 5V systems, which is beneficial for diverse design requirements.

Key Features of 24LC01ET/SN:

  • Memory Size: The 24LC01ET/SN offers 128 x 8 (1 Kbit) of memory, providing sufficient space for configuration parameters, device identification, and small amounts of data storage.
  • Operating Voltage: With a broad operating voltage range, this EEPROM can be used in various applications without the need for additional voltage level conversion.
  • Communication Interface: The device utilizes an I²C serial interface, supporting a clock frequency of up to 400 kHz, which allows for straightforward communication with microcontrollers and other digital systems.
  • Write Cycle Time: It features a fast write cycle time of 5 ms (max), enabling quick data storage and updates.
  • Endurance: The EEPROM has an endurance of one million write cycles, ensuring long-term reliability and data retention for over 200 years.
  • Temperature Range: The extended temperature version (24LC01ET) operates from -40°C to +85°C, making it suitable for industrial and automotive applications.

The 24LC01ET/SN is a versatile and reliable choice for applications such as personal electronics, wireless devices, medical equipment, and industrial control systems. Its small footprint, low power consumption, and robust endurance make it a preferred choice for designers looking to add a small amount of non-volatile memory to their projects.

Microchip Technology's commitment to quality ensures that the 24LC01ET/SN meets the high standards required for modern electronic devices, providing a dependable and cost-effective non-volatile memory solution.

You May Also Be Interested in

Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess