Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Max Frequency 400kHz
Access Time 3500ns
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-DFN (2x3)
Win Source Part Number 136313-24LC01BT-I/MC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24LC01BT-I/MC CAD Model

Description

Microchip Technology 24LC01BT-I/MC EEPROM

The 24LC01BT-I/MC is a high-quality serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed for data storage applications where reliable and low-power non-volatile memory is crucial. This particular EEPROM offers 1 Kbit of memory and utilizes the standard I²C communication interface, making it an excellent choice for a wide range of applications in consumer electronics, automotive, industrial, and medical devices.

Key Features:

  • Memory Size: 1 Kbit (128 x 8-bit organization) which provides sufficient space for configuration parameters, calibration data, and small application logs.
  • Communication Interface: I²C (Two-Wire) Serial Interface which is widely used and ensures easy integration into most microcontroller-based systems.
  • Operating Voltage Range: 2.5V to 5.5V, catering to a variety of logic levels and enabling its use in both 3.3V and 5V systems.
  • Low-power Consumption: Ideal for battery-operated and power-sensitive devices due to its minimal power requirements in both active and standby modes.
  • Write Cycle Time: Fast write cycle times of 5 ms typical, allowing for quick updates to stored data.
  • Endurance: High reliability with a write endurance of 1 million cycles and a data retention period of over 200 years.
  • Temperature Range: Industrial temperature range of -40°C to +85°C, ensuring stable operation under extreme conditions.
  • Package: Available in an 8-lead MSOP (Micro Small Outline Package) which is suitable for space-constrained applications.

The 24LC01BT-I/MC is designed with Microchip's commitment to quality and reliability, making it a smart choice for designers looking to implement a small, non-volatile memory element into their systems. Its compatibility with the I²C bus allows for seamless integration and communication with most microcontrollers and processors in the market, ensuring a flexible and scalable solution for your storage needs.

Whether you're developing a new project or upgrading an existing one, the 24LC01BT-I/MC by Microchip Technology offers a compact, efficient, and durable data storage solution that you can rely on.

You May Also Be Interested in

Microchip Technology
IC EEPROM 32KBIT I2C 8SOIC / EEPROM Memory IC 32Kb (4K x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
ECAD model for AT24C32W-10SC
Microchip Technology
IC EEPROM 1KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $21.9913
ECAD model for 93AA46CT-I/MC
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN / Authentication Chip 8-UDFN (2x3)
Lowest to $0.8808
ECAD model for ATSHA204A-MAHDA-S
Microchip Technology
EEPROM Serial-Microwire 2K-bit 128 x 16 5V 8-Pin SOIC N Tube
Need more? Email Us
ECAD model for 93C56BX-I/SN
Microchip Technology
EEPROM Parallel 1M-Bit 128K x 8 5V 32-Pin CLLCC
Need more? Email Us
ECAD model for 5962-3826707MUA.
Microchip Technology
IC EEPROM 4KBIT SPI 2MHZ 8MSOP / EEPROM Memory IC 4Kb (512 x 8) SPI 2 MHz 8-MSOP
Need more? Email Us
ECAD model for 93C66A-I/MS
Microchip Technology
EEPROM Serial-SPI 128K-Bit 16K x 8 3.3V/5V 8-Pin SOIC
Lowest to $1.5450
ECAD model for AT25128AN-10SQ-2.7
Microchip Technology
IC EEPROM 2KBIT I2C 1MHZ SOT23-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns SOT-23-5
Need more? Email Us
ECAD model for AT24MAC402-STUM-T
Microchip Technology
SERIAL EEPROM, 4KBIT, 400KHZ, DIP-8; EEPROM Memory Configuration: 512 x 8bit; Memory Case Style: DIP; No. of Pins:...
Need more? Email Us
ECAD model for AT24C04A-10PU-2.7

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.5855 $53.1710
5+ $21.8137 $109.0685
8+ $21.1321 $169.0568
10+ $20.4504 $204.5040
13+ $19.7687 $256.9931
17+ $17.7237 $301.3029
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 524 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention