EN
  • EN
  • DE

24FC64T-I/MNY

Part No 24FC64T-I/MNY
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 64KBIT I2C 1MHZ 8TDFN  /  EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-TDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 400 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Base Product Number 24FC64
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 24FC64T-I/MNYTR,24FC64T-I/MNYCT,24FC64T-I/MNYDKR,24FC64TIMNY
Standard Package 3,300
Win Source Part Number 1002196-24FC64T-I/MNY
Ultra Librarian 3D Model Ultra Librarian 24FC64T-I/MNY CAD Model

Description

The 24FC64T-I/MNY is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) integrated circuit produced by Microchip Technology, a leader in microcontroller and analog semiconductors. This high-density memory chip offers a substantial 64-Kbit (8 K x 8) storage capacity, making it an excellent choice for a wide range of data storage applications that require low-power and high endurance.

Key Features

  • Memory Size: 64 Kbits (8 K x 8)
  • Interface: I2C (2-Wire Serial)
  • Speed: 1 MHz (FC)
  • Supply Voltage: 2.5V to 5.5V
  • Operating Temperature: -40°C to +85°C (Industrial)
  • Packaging: 8-TDFN (2x3)

Applications

The 24FC64T-I/MNY is versatile and can be used in a multitude of applications. It is particularly suitable for dynamic data storage that requires frequent updates, such as in:

  • Consumer electronics
  • Industrial and medical devices
  • Automotive systems
  • Data loggers
  • Smart cards

Advantages

This EEPROM IC offers several advantages that make it a reliable and efficient choice for designers and engineers:

  • Low-power Consumption: Ideal for battery-operated devices.
  • High Endurance: Capable of 1 million erase/write cycles with a data retention of 200 years.
  • Easy Integration: The I2C interface allows for simple integration into most microcontroller-based systems.
  • Compact Form Factor: The small 8-TDFN package saves valuable board space.

Product Code Explanation

The product code 24FC64T-I/MNY can be broken down as follows:

  • 24FC indicates the series and technology.
  • 64 denotes the memory size (64 Kbits).
  • T stands for tape and reel packaging.
  • I signifies the industrial temperature range.
  • MNY is the specific package code for the 8-TDFN package.

With its robust design and comprehensive feature set, the 24FC64T-I/MNY from Microchip Technology is a top-tier memory solution for applications requiring reliable and long-lasting data storage.

You May Also Be Interested in

Microchip Technology
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-TSSOP
Lowest to $0.6642
National Semiconductor (TI)
Need more? Email Us
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.6989
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.9197
National Semiconductor (TI)
Uvprom, 512KX8, 120NS, Cmos, CDIP32
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 1408 Bfbga 31X31X2.83Mm Tray Rohs Compliant: Yes
Lowest to $174.4361
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3602 $54.4080
90+ $1.1161 $100.4490
140+ $1.0812 $151.3680
195+ $1.0464 $204.0480
250+ $1.0115 $252.8750
335+ $0.9068 $303.7780
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 298 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess